EN
  • EN
  • DE

74LVC1GU04DCKTE4

Part No 74LVC1GU04DCKTE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL INVERTER GATE SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SC-70-5
Package 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 765713-74LVC1GU04DCKTE4
Popularity Medium
Supply and Demand Status Limited
Family Name 74LVC1GU04
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74LVC1GU04DCKTE4 CAD Model

Description

Overview of the 74LVC1GU04DCKTE4 Single Inverter

The 74LVC1GU04DCKTE4 is a high-performance, single inverter chip produced by Texas Instruments that is designed to cater to a wide range of applications requiring logic inversion. This device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with 3.3V and 5V systems. The 74LVC1GU04DCKTE4 is specifically crafted to offer a perfect blend of power efficiency and high-speed performance, making it an ideal choice for modern digital circuits.

Key Features

  • Logic Type: CMOS
  • Output Type: Standard
  • Supply Voltage Range: 1.65V to 5.5V
  • Logic Case Style: SC-70
  • No. of Pins: 5
  • Operating Temperature Range: -40°C to +125°C
  • High-Speed Performance: Propagation delay time as low as 3.7ns at 3.3V

Applications

The device's small footprint and high-speed capabilities make it suitable for a variety of applications, including:

  • Mobile Phones
  • Computers and Computer Peripherals
  • Data Storage
  • Signal Processing
  • Consumer Electronics

Product Advantages

The 74LVC1GU04DCKTE4 offers several advantages that make it a go-to inverter chip for designers and engineers:

  • Low Power Consumption: Its low-power design ensures minimal battery drain in portable devices.
  • High Noise Immunity: The chip features an input hysteresis that allows for increased noise immunity and stable output.
  • Wide Operating Voltage Range: Compatibility with a range of voltages enhances its versatility in different circuit designs.
  • Lead-Free and RoHS Compliant: The product meets environmental standards, reducing hazardous waste and enabling use in eco-friendly applications.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the 74LVC1GU04DCKTE4 is no exception. It is designed and manufactured to meet the stringent requirements of the industrial and consumer markets, ensuring reliability and performance.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess