EN
  • EN
  • DE

74LVCH16652ADGGR

Part No 74LVCH16652ADGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0649+
Reference case TSSOP56
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 744041-74LVCH16652ADGGR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCH16652ADGGR CAD Model

Description

Product Overview: 74LVCH16652ADGGR by Texas Instruments

The 74LVCH16652ADGGR is a high-performance, low-voltage CMOS product fabricated with silicon gate CMOS technology. It belongs to Texas Instruments' 74LVCH family, designed to offer both high speed and low power consumption. This integrated circuit is a 16-bit universal bus transceiver that combines D-type latches and D-type flip-flops to allow data flow in transparent, latched, or clocked modes.

Key Features

  • Bus Hold on Data Inputs: The device comes with a bus hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors, thus simplifying the design and reducing the overall component count.
  • Wide Operating Voltage Range: It operates at a voltage range of 2.3 V to 3.6 V, making it compatible with various low-voltage applications and ensuring it can integrate seamlessly with modern microprocessors and microcontrollers.
  • High Drive: The 74LVCH16652ADGGR can drive up to 24 mA at the output, providing robust signal strength that is suitable for driving heavy loads.
  • Low Power Consumption: This transceiver maintains low power consumption, which is a critical attribute for battery-operated and power-sensitive applications.
  • Wide Bus Interface: It features a wide bus interface of 16 bits, which is ideal for parallel data transfer and multiplexing applications.

Application Areas

The 74LVCH16652ADGGR is versatile and can be used in a variety of applications, including:

  • Communication systems
  • Servers
  • Data storage
  • Networking
  • Industrial control systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 56 pins, the 74LVCH16652ADGGR is designed for surface-mount technology, ensuring a compact footprint on the PCB. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

With its combination of features, the 74LVCH16652ADGGR from Texas Instruments stands out as a reliable choice for designers looking for a high-speed, low-voltage bus transceiver capable of supporting a broad spectrum of digital applications.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1165 $51.3495
8+ $14.0443 $112.3544
12+ $13.6054 $163.2648
16+ $13.1665 $210.6640
20+ $12.7276 $254.5520
27+ $11.4110 $308.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess