EN
  • EN
  • DE

74LVCH2T45GT

Part No 74LVCH2T45GT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description Dual supply translating transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1121+
Reference case QFN8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 751544-74LVCH2T45GT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCH2T45GT CAD Model

Description

Product Overview: Texas Instruments 74LVCH2T45GT

The Texas Instruments 74LVCH2T45GT is a state-of-the-art, dual-bit, dual-supply transceiver that comes in a compact, leadless X2SON package. This high-performance integrated circuit is designed to address the needs of modern electronics that require efficient voltage level translation between different logic levels for seamless communication between devices.

Key Features

  • Wide Voltage Range: The 74LVCH2T45GT supports a wide voltage range from 1.65V to 5.5V on both the A and B ports. This feature allows the device to interface between low-voltage and higher-voltage logic circuits without the need for additional level shifters.
  • Bidirectional Data Flow: With its bidirectional interface, the transceiver can transmit data in both directions, making it versatile for a variety of data communication protocols.
  • High-Speed Operation: The device is optimized for high-speed signal propagation with minimal propagation delay, which is crucial for fast data transmission and high-performance applications.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • ESD Protection: The 74LVCH2T45GT is equipped with robust electrostatic discharge (ESD) protection to withstand voltage spikes, enhancing its reliability and longevity in harsh environments.
  • Non-Preferential Power-Up Sequence: The device allows either VCC to be powered up first, providing design flexibility and ease of use.

Applications

The versatility of the 74LVCH2T45GT makes it ideal for a variety of applications, including:

  • Level translation for mixed-voltage systems
  • Bus isolation
  • Servo control interfaces
  • Microcontroller-based systems
  • Data communication and networking

Quality and Reliability

As with all Texas Instruments products, the 74LVCH2T45GT is manufactured to the highest quality standards, ensuring reliable operation in industrial and commercial applications. The device is compliant with the RoHS directive, making it an environmentally friendly choice for designers looking to meet regulatory requirements.

In summary, the Texas Instruments 74LVCH2T45GT is a versatile, high-performance dual-bit transceiver that provides efficient voltage level translation with minimal power consumption, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,518 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess