EN
  • EN
  • DE
  • IT

74LVTH16374DLR

Part No 74LVTH16374DLR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0930+
Reference case SSOP48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 744043-74LVTH16374DLR SSOP48
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVTH16374DLR CAD Model

Description

Product Overview: Texas Instruments 74LVTH16374DLR

The Texas Instruments 74LVTH16374DLR is a high-performance, low-voltage 16-bit D-type edge-triggered flip-flop with 3-state outputs. It is part of the LVT (Low Voltage Technology) family, which operates at a nominal voltage of 3.3V. This integrated circuit is designed to have a high drive capability, making it suitable for bus interface or signal buffering applications requiring high speed and low power consumption.

Featuring a 16-bit wide format, the 74LVTH16374DLR is organized as two 8-bit flip-flops with separate output-enable (OE) inputs for each section. This allows for greater flexibility in control and bus management. The device's inputs and outputs are on opposite sides of the package, which facilitates a simpler PCB layout by improving the flow of data through the circuit.

The flip-flops in the 74LVTH16374DLR capture data on the rising edge of the clock (CLK) input. When the output enable (OE) input is low, the device presents the stored data at the outputs in a non-inverted form. Conversely, when OE is high, the outputs are in a high-impedance state, effectively isolating the bus lines.

Key features of the 74LVTH16374DLR include:

  • Support for mixed-mode signal operation, with the ability to handle 5V input and output voltages while operating at a 3.3V Vcc, making it compatible with TTL levels.
  • High drive capability with 24mA balanced output sink and source capabilities, providing strong signal driving for buses.
  • Low power consumption, with a typical ICC of only 0.8µA in standby mode, contributing to energy-efficient designs.
  • Bus Hold on data inputs, which eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • Flow-through architecture that optimizes PCB layout.
  • Latch-up performance that exceeds 500mA per JESD 78, Class II, ensuring robust operation in a variety of applications.

The 74LVTH16374DLR is available in a 48-pin SSOP (Shrink Small Outline Package) that is designed for space-saving and reliable surface-mount applications. This product from Texas Instruments is a versatile and reliable choice for designers looking to implement high-speed data storage and transfer in their digital systems.

For detailed specifications and application information, designers should refer to the official Texas Instruments datasheet for the 74LVTH16374DLR.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6015 $53.0075
12+ $8.6987 $104.3844
18+ $8.4269 $151.6842
25+ $8.1550 $203.8750
32+ $7.8832 $252.2624
43+ $7.0677 $303.9111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess