EN
  • EN
  • DE

75374N

Part No 75374N
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC QUAD MOSFET DRIVER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.75 V to 28 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 198285-75374N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 75374N CAD Model

Description

75374N

The 75374N component is a standout product known for its high efficiency and reliability in electronic systems. With a focus on innovation, it is engineered to satisfy the needs of advanced technologies.

Features and Benefits:

  • High efficiency that reduces energy loss during operation.
  • Advanced technology for seamless integration.
  • A reliable choice for high-stakes application environments.
  • Low maintenance requirements, minimizing long-term costs.

Applications:

  • Wearable technology
  • Smart home devices
  • Data processing units
  • Power management systems

The 75374N is an exceptional component that meets rigorous industry standards, making it ideal for cutting-edge projects.

You May Also Be Interested in

Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess