EN
  • EN
  • DE

SY100EL16VSZI-TR

Part No SY100EL16VSZI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-SOIC  /  Differential Receiver IC 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL16
Other Names SY100EL16VSZI TR,SY100EL16VSZI TR,SY100EL16VSZITR,SY100EL16VSZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256464-SY100EL16VSZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VSZI-TR CAD Model

Description

Microchip Technology's SY100EL16VSZI-TR: High-Performance Differential Receiver

The SY100EL16VSZI-TR from Microchip Technology is a robust differential receiver designed to deliver exceptional performance in high-speed digital data systems. This device is part of Microchip's portfolio of high-bandwidth integrated circuits, which are engineered to meet the rigorous demands of modern data communication and signal processing applications.

Constructed with precision, the SY100EL16VSZI-TR offers a V<sub>BB reference voltage output that enables single-ended use, and features a differential input which includes an internal 75kΩ input pull-down resistor. This ensures compatibility with various signal standards and enhances the flexibility of the receiver in different design configurations.

The product operates over a broad voltage range of 3.3V to 5V, making it versatile for use in systems with different power requirements. Its design is optimized to maintain signal integrity, even at high data rates, which is crucial for applications such as high-speed networking, data centers, and telecommunications equipment.

One of the key attributes of the SY100EL16VSZI-TR is its exceptional speed performance. It features a typical propagation delay of only 270ps with an output rise and fall time of approximately 225ps, ensuring rapid response times and high data throughput. This is particularly important in systems where timing accuracy and data integrity are critical.

The device is available in a compact, surface-mount package, the 8-SOIC (0.154", 3.90mm Width), which is ideal for space-constrained applications. The SY100EL16VSZI-TR also includes an industrial temperature range of -40°C to 85°C, which guarantees reliable operation under extreme environmental conditions.

With its combination of speed, versatility, and reliability, the SY100EL16VSZI-TR from Microchip Technology stands out as a superior choice for designers looking to enhance the performance of their high-speed digital systems. It is a testament to Microchip's commitment to providing advanced solutions that address the evolving needs of the electronics industry.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess