EN
  • EN
  • DE

NCP4420P

Part No NCP4420P
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number NCP4420
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647588-NCP4420P
Ultra Librarian 3D Model Ultra Librarian NCP4420P CAD Model

Description

ON Semiconductor NCP4420P Product Overview

The NCP4420P is a high-performance, robust MOSFET driver from ON Semiconductor designed to cater to a wide range of power management applications. This driver is specifically engineered to provide efficient and reliable switching for power MOSFETs and IGBTs. With its impressive features, the NCP4420P stands out as a preferred choice for engineers looking to enhance their power circuits.

Key Features

  • High Peak Output Current: Capable of delivering a peak output current of 6A, the NCP4420P can drive large capacitive loads with ease, ensuring swift charging and discharging for high-speed operation.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 4.5V to 18V, this driver offers flexibility for various application requirements and is compatible with standard logic levels.
  • Fast Propagation Delays: With propagation delays typically under 25ns, the NCP4420P minimizes transition losses and improves overall efficiency, making it suitable for high-frequency switching applications.
  • Low Shoot-Through Current: Designed with cross-conduction prevention logic, the device ensures minimal shoot-through current, thereby enhancing the reliability and longevity of the power components.
  • High Latch-Up Immunity: The NCP4420P exhibits excellent resistance to latch-up, which ensures stable operation under a wide range of conditions and enhances system robustness.

Applications

The NCP4420P is a versatile driver that can be used in various applications including:

  • DC to DC converters
  • Motor controllers
  • Power supplies
  • Class D switching amplifiers
  • Full-bridge and half-bridge topologies

Package and Availability

The NCP4420P is offered in an 8-pin PDIP package, which is widely accepted for through-hole mounting, facilitating easy integration into existing designs. Its industry-standard footprint ensures compatibility with a broad range of PCB layouts. For detailed specifications, application notes, and ordering information, customers can visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0138 $60.8280
140+ $0.8318 $116.4520
215+ $0.8059 $173.2685
300+ $0.7799 $233.9700
385+ $0.7539 $290.2515
515+ $0.6759 $348.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess