EN
  • EN
  • DE

LC75725E-TLA-E

Part No LC75725E-TLA-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC VFD DRVR 1/4-1/11 DYNAM 64QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 64-QIP (14x14)
Win Source Part Number 142379-LC75725E-TLA-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75725E-TLA-E CAD Model

Description

ON Semiconductor LC75725E-TLA-E Product Overview

The LC75725E-TLA-E is a highly versatile and sophisticated electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry known for its innovative and reliable products. This component is designed to cater to a wide range of applications, particularly in the realm of audio and visual equipment, where precise electronic control is paramount.

Key Features

  • Integrated Circuit (IC): The LC75725E-TLA-E is an integrated circuit that forms part of the system control and memory product line, offering a compact and efficient solution for electronic control.
  • Serial Data Control: It features serial data control, which allows for efficient communication between the IC and other components within the system, reducing the number of required connections and simplifying the design.
  • Customizable Settings: The product comes with customizable settings, enabling users to program the IC to meet the specific requirements of their applications, ensuring versatility and adaptability.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC75725E-TLA-E boasts low power consumption, making it suitable for battery-powered devices or applications where power efficiency is crucial.

Applications

The LC75725E-TLA-E is ideal for use in a variety of electronic devices, including:

  • Audio equipment such as amplifiers, receivers, and sound processors.
  • Home theater systems, providing seamless integration for audio and visual synchronization.
  • Automotive audio systems, offering the reliability and durability required for in-vehicle electronics.
  • Professional sound equipment, where precision and control are necessary for optimal performance.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The LC75725E-TLA-E is no exception, and it is built to provide reliable performance over a wide temperature range, ensuring stability and longevity in diverse operating conditions. Additionally, ON Semiconductor's components are compliant with industry standards, ensuring compatibility and ease of integration into existing systems.

Whether you're designing a new audio system or looking to upgrade existing equipment, the LC75725E-TLA-E from ON Semiconductor offers the performance, versatility, and reliability needed to create a superior end product.

You May Also Be Interested in

ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
IC DRVR CTRLR DGRL 176DLP / DLP Driver 176-DLP (7x7)
Lowest to $35.1794
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess