EN
  • EN
  • DE

8408501RA

Part No 8408501RA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Bus Transceivers With 3-State Outputs 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Direction Bidirectional
Height 5.08 mm
High Level Output Current -7.8 mA
Lead Free Contains Lead
Length 24.2 mm
Logic Function Transceiver
Low Level Output Current 7.8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 405 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 4.57 mm
Turn-On Delay Time 405 ns
Width 6.92 mm
Win Source Part Number 1026813-8408501RA
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8408501RA CAD Model

Description

The Texas Instruments 8408501RA is a high-performance integrated circuit designed to cater to a wide array of applications within the electronics industry. This versatile component is known for its reliability and efficiency, making it a go-to choice for professionals and hobbyists alike.

Key Features

  • High Integration: The 8408501RA integrates multiple functions into a single chip, which helps in reducing the overall component count in electronic systems. This integration leads to a more compact design and improved reliability.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Durability: Manufactured using Texas Instruments' rigorous quality control standards, the 8408501RA is built to withstand harsh conditions and provide a long operational lifespan.
  • Wide Operating Temperature Range: This product is capable of operating over a broad temperature range, ensuring consistent performance even in extreme environments.

Applications

The 8408501RA is suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

Parameter Value Supply Voltage Specified by the manufacturer Operating Temperature Specified by the manufacturer Package Type Industry standard Quality and Reliability Compliant with Texas Instruments standards

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their support team.

Ordering Information

To purchase the Texas Instruments 8408501RA or to request samples, customers should reference the part number and contact an authorized Texas Instruments distributor or visit their online store. The company's dedicated customer service team is available to assist with any questions related to product pricing, availability, and ordering processes.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess