EN
  • EN
  • DE

ACT240

Part No ACT240
Manufacturer Texas Instruments
Catalog Hard To Find
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1135555-ACT240
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT240 CAD Model

Description

The ACT240 from Texas Instruments is a quintessential component in the field of digital logic, renowned for its reliability and versatility. This integrated circuit is part of the Advanced CMOS Logic (AC) family, offering a dual-in-line package that is both robust and compact, making it an ideal choice for a multitude of electronic applications.

Key Features:

  • Logic Type: The ACT240 is a 4-bit binary full adder, which is essential for performing arithmetic operations in digital circuits. It is designed to add two 4-bit numbers and also accounts for a carry from a previous addition, providing a sum output along with a carry output.
  • Supply Voltage: It operates at a standard supply voltage ranging from 4.5V to 5.5V, making it compatible with a wide array of TTL circuits.
  • Speed: The device boasts a fast propagation delay, ensuring high-speed computations that are critical in modern digital systems.
  • Power Consumption: With its advanced CMOS technology, the ACT240 maintains low power dissipation, which is a significant advantage in power-sensitive designs.
  • Temperature Range: The device is designed to perform reliably over a broad temperature range, typically from -40°C to 85°C, accommodating various operating environments.

Applications:

The versatility of the ACT240 makes it suitable for a wide range of applications, including:

  • Binary arithmetic operations in processors and microcontrollers
  • Address decoding in memory units
  • General-purpose logic operations
  • Embedded systems requiring compact and efficient adder circuits

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products, and the ACT240 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability.

Support and Resources:

For engineers and designers, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the ACT240 into various projects.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess