EN
  • EN
  • DE

ADC0808N

Part No ADC0808N
Manufacturer Texas Instruments
Catalog Hard To Find
Description CMOS ANALOG-TO-DIGITAL CONVERTERS WITH 8-CHANNEL MULTIPLEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1139577-ADC0808N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0808N CAD Model

Description

The ADC0808N, crafted by the renowned semiconductor manufacturer Texas Instruments, is an 8-bit analog-to-digital converter that exemplifies reliability and precision. This integrated circuit is designed to bridge the analog world to digital systems, offering a seamless conversion process for a range of applications.

Key Features

  • Resolution: The ADC0808N boasts an 8-bit resolution, providing 256 discrete digital levels for analog input signals, which allows for fine granularity in measurement.
  • Channels: It features 8 multiplexed channels, enabling it to handle multiple analog inputs without the need for external multiplexers, thus simplifying circuit design and reducing system cost.
  • Sampling Rate: With a conversion time of just 100 microseconds, the ADC0808N offers a maximum sampling rate of 10,000 samples per second, making it suitable for medium-speed applications.
  • No External Clock: The device includes an internal clock, obviating the need for external timing components and thus reducing the complexity of the surrounding circuitry.
  • Easy Interface: The ADC0808N can be easily interfaced with a wide variety of microprocessors and microcontrollers, thanks to its simple digital I/O.
  • Single Power Supply: Operating on a single 5V power supply, this ADC simplifies power management in embedded systems.

Applications

The versatility of the ADC0808N makes it an ideal choice for a multitude of applications that require analog-to-digital conversion. It is commonly used in:

  • Data acquisition systems
  • Battery-operated systems
  • Instrumentation and control systems
  • Medical equipment
  • Industrial automation

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the ADC0808N. Comprehensive documentation, application notes, and a dedicated support team are available to assist with integration, development, and troubleshooting, ensuring a smooth user experience from design to deployment.

You May Also Be Interested in

Mini-Circuits
RF Transformer
Lowest to $5.7750
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Infineon Technologies
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Micrel
Lowest to $9.8522
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0006 $60.0024
9+ $12.3082 $110.7738
13+ $11.9236 $155.0068
18+ $11.5390 $207.7020
23+ $11.1543 $256.5489
30+ $10.0004 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess