The ADC081C021CIMM/NOPB is a high-performance, low-power, single-channel 8-bit Analog-to-Digital Converter (ADC) from Texas Instruments. This precision ADC is designed for a wide range of applications, including battery-operated devices, data acquisition systems, medical instruments, and industrial process control. It is a perfect choice for systems that require reliable and accurate digital representations of analog signals.
Key Features
- Resolution: 8-bit
- Sampling Rate: Up to 188 kSPS
- Operating Voltage: 2.7V to 5.5V
- Interface: I2C-compatible serial interface
- Input Type: Single-ended
- Package: 6-pin SOT-23
- Temperature Range: -40°C to +125°C
Performance Benefits
The ADC081C021CIMM/NOPB offers excellent performance with its low power consumption and high-speed operation. It is capable of converting analog input signals to digital data at rates up to 188 kilo-samples per second (kSPS), making it suitable for high-speed signal processing tasks. The device operates over a broad voltage range, accommodating various power supply requirements and ensuring versatility in different system designs.
Applications
With its robust feature set, the ADC081C021CIMM/NOPB is ideal for a multitude of applications, including:
- Portable devices and battery-operated applications
- Data acquisition systems
- Medical monitoring devices
- Industrial control and automation
- Energy management systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the ADC081C021CIMM/NOPB is no exception. The device is available in a lead-free, RoHS-compliant package, reflecting TI’s dedication to environmental sustainability. Moreover, it operates reliably over an extended temperature range, making it suitable for use in harsh environmental conditions.
Whether you are designing a sophisticated industrial system or a compact consumer device, the ADC081C021CIMM/NOPB from Texas Instruments offers the precision, efficiency, and reliability required to meet your analog-to-digital conversion needs.