EN
  • EN
  • DE

ADC081C021CIMM

Part No ADC081C021CIMM
Manufacturer Texas Instruments
Catalog Hard To Find
Description ADC081C021/ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1139590-ADC081C021CIMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC081C021CIMM CAD Model

Description

The ADC081C021CIMM is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments. This ADC is designed to deliver precise digital conversion of analog signals in a wide range of applications, from battery-operated devices to data acquisition systems and industrial automation.

Key Features

  • Resolution: The ADC081C021CIMM boasts an 8-bit resolution, providing a fine level of detail in the digital representation of the analog input signal.
  • Sampling Rate: With a sampling rate of up to 188.9 kSPS (kilo-samples per second), this ADC is capable of capturing fast-changing signals with high fidelity.
  • I2C Interface: The device features an I2C-compatible serial interface, allowing for easy integration into most microcontroller-based systems and facilitating simple communication with other devices on the I2C bus.
  • Low Power Consumption: It is optimized for power-sensitive applications, consuming only 2.0 mW at a sampling rate of 188.9 kSPS, which drops to 1 µW in power-down mode.
  • Input Range: This ADC accepts a wide input range, making it versatile for various signal types.
  • Automatic Power-Down: The ADC081C021CIMM features an automatic power-down mode that reduces power consumption when not converting, further extending battery life in portable applications.

Applications

The ADC081C021CIMM is suitable for a broad array of applications, including:

  • Portable devices such as medical instruments and mobile phones
  • Data acquisition systems
  • Industrial process control
  • Battery-operated devices
  • Energy management systems

Package and Quality

This ADC is available in a small 6-pin SOT-23 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the ADC081C021CIMM is built to meet high standards, ensuring reliable performance in a range of operating conditions.

For designers and engineers looking for an efficient and precise ADC solution, the ADC081C021CIMM from Texas Instruments is an excellent choice that balances performance, power efficiency, and ease of use.

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Micrel
Lowest to $9.8522
Analog Devices Inc.
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4558 $50.1380
235+ $0.4270 $100.3450
365+ $0.4126 $150.5990
525+ $0.3837 $201.4425
680+ $0.3693 $251.1240
850+ $0.3549 $301.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess