EN
  • EN
  • DE

ADC0848CCN

Part No ADC0848CCN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT MPU COMPAT 24-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Number of Bits 8
Sampling Rate 25k
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4.5 V to 6 V
Digital Supply Voltage 4.5 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-DIP
Win Source Part Number 1014021-ADC0848CCN
Popularity Medium
Supply and Demand Status Balance
Quantity per package 15
Ultra Librarian 3D Model Ultra Librarian ADC0848CCN CAD Model

Description

The ADC0848CCN is a high-performance, 8-bit analog-to-digital converter (ADC) manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit is designed to provide accurate and rapid conversion of analog signals to digital form, making it an ideal choice for a wide range of applications, including data acquisition systems, instrumentation, and control processes.

Key Features

  • 8-Bit Resolution: The ADC0848CCN offers an 8-bit resolution, providing 256 discrete values for representing analog input signals. This resolution is suitable for applications where moderate accuracy is required.
  • Multiple Channel Inputs: It features multiple analog inputs, which allows for the monitoring of several signals simultaneously, increasing the versatility of the device.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC0848CCN operates with low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • Easy Interface: The device can be easily interfaced with microprocessors and microcontrollers, enabling seamless integration into digital systems.
  • High-Speed Conversion: It offers high-speed conversion rates, ensuring timely digital representation of analog signals, which is critical for real-time applications.

Applications

The versatility of the ADC0848CCN allows it to be used in a variety of applications, including:

  • Industrial control systems
  • Medical equipment
  • Data acquisition systems
  • Automation and process control
  • Instrumentation

Technical Specifications

Parameter Value
Resolution 8-Bit
Input Channels Multiple
Power Supply Low Voltage
Conversion Rate High Speed
Interface Type Microprocessor Compatible

The ADC0848CCN from Texas Instruments represents a reliable and efficient solution for converting analog signals into digital data, with a design that emphasizes ease of use, power efficiency, and high-speed operation.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8401 $59.3604
9+ $12.1765 $109.5885
13+ $11.7960 $153.3480
18+ $11.4155 $205.4790
23+ $11.0350 $253.8050
31+ $9.8934 $306.6954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,875 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess