EN
  • EN
  • DE

ADC10158

Part No ADC10158
Manufacturer Texas Instruments
Catalog Hard To Find
Description ADC10154/ADC10158 10-Bit Plus Sign 4 s ADCs with 4 or 8-Channel MUX,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1139705-ADC10158
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC10158 CAD Model

Description

The ADC10158 from Texas Instruments is a cutting-edge analog-to-digital converter (ADC) that offers a seamless blend of performance, power efficiency, and versatility. This high-precision ADC is designed to meet the rigorous demands of a wide variety of applications, including industrial automation, medical instrumentation, and communication systems where accurate analog-to-digital conversion is critical.

Key Features

  • Resolution: The ADC10158 boasts a 10-bit resolution, providing fine granularity and high accuracy in digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 1.5 MSPS (mega samples per second), this ADC is capable of converting analog signals at high speeds, making it suitable for applications that require fast data acquisition.
  • Input Range: It supports a wide input range, allowing it to accommodate various signal amplitudes without the need for external scaling components.
  • Low Power Consumption: Designed for power-sensitive applications, the ADC10158 operates with low power consumption, thereby extending the battery life of portable devices.
  • Interface: The device includes a user-friendly SPI (Serial Peripheral Interface) that facilitates easy communication with microcontrollers and digital systems.
  • Package: The compact form factor of the ADC10158 is available in a space-saving package, which is ideal for applications with limited PCB (printed circuit board) space.

Applications

The ADC10158 is suitable for a broad array of applications, including but not limited to:

  • Data acquisition systems
  • Battery-powered devices
  • Medical monitoring devices
  • Industrial control systems
  • Handheld instruments

With its robust feature set, the ADC10158 from Texas Instruments is a reliable choice for designers looking to integrate precise analog-to-digital conversion into their next project. Its combination of high-speed performance, low power consumption, and small footprint makes it a versatile solution for a multitude of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess