EN
  • EN
  • DE

ADC101S101CIMFX

Part No ADC101S101CIMFX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 | IC ADC 10BIT SAR SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADC101S101
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1139714-ADC101S101CIMFX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC101S101CIMFX CAD Model

Description

Product Overview: ADC101S101CIMFX by Texas Instruments

The ADC101S101CIMFX is a premier analog-to-digital converter (ADC) product from Texas Instruments, renowned for its high performance and reliability in a range of electronic applications. This particular model is a single-channel, 10-bit ADC that offers a sampling rate of up to 1 MSPS (Mega-Samples Per Second), making it an excellent choice for high-speed signal processing.

Key Features

  • Resolution: 10-bit resolution provides a fine level of detail in analog signal conversion, suitable for precision applications.
  • High-Speed Sampling: With a sampling rate of 1 MSPS, this ADC is capable of converting analog signals at a rapid pace, which is essential for real-time data processing.
  • Single Supply Operation: Operates on a single 2.7V to 5.25V supply, which simplifies power management in embedded systems.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low power consumption of just 1.25 mW at 1 MSPS.
  • Small Form Factor: The ADC101S101CIMFX comes in a compact VSSOP (Very-Thin Shrink Small Outline Package) that is ideal for space-constrained applications.

Applications

This ADC is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Handheld Test Equipment
  • Medical Instruments
  • Communication Systems

Technical Specifications

Parameter Value
Resolution 10-bit
Sampling Rate Up to 1 MSPS
Analog Input Voltage Range 0V to Vref
Supply Voltage 2.7V to 5.25V
Package Type VSSOP
Operating Temperature -40°C to +85°C

With its robust feature set and Texas Instruments' commitment to quality, the ADC101S101CIMFX is an exceptional ADC choice for engineers and designers looking to integrate high-speed, low-power analog-to-digital conversion into their projects.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess