EN
  • EN
  • DE

ADC10464CIWMX/NOPB

Part No ADC10464CIWMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC 10BIT 600 NS 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 10
Sampling Rate 800k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SOIC
Win Source Part Number 1014048-ADC10464CIWMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian ADC10464CIWMX/NOPB CAD Model

Description

Product Overview: ADC10464CIWMX/NOPB

The ADC10464CIWMX/NOPB is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This ADC is ideal for a wide range of applications including industrial automation, medical equipment, and communication systems where accurate digital representation of analog signals is crucial.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine detail in the analog-to-digital conversion process.
  • Sample Rate: With a high sample rate, the ADC10464CIWMX/NOPB is capable of converting analog inputs to digital outputs quickly, making it suitable for high-speed applications.
  • Power Efficiency: This ADC is designed with power efficiency in mind, ensuring low power consumption during operation, which is essential for battery-powered or energy-sensitive devices.
  • Input Range: It features a flexible input range, accommodating a variety of signal levels for versatile use across different types of electronic equipment.
  • Interface: The device includes an easy-to-use digital interface that facilitates straightforward communication with microcontrollers and digital signal processors.
  • Packaging: The ADC10464CIWMX/NOPB is available in a compact, surface-mount package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the ADC10464CIWMX/NOPB allows it to be integrated into a multitude of electronic systems. In industrial settings, it can be used for process control, sensor data acquisition, and precision measurement. In medical applications, it provides accurate readings for diagnostic equipment. For communication systems, it ensures reliable conversion of analog signals to digital data for processing and transmission.

Quality and Reliability

As with all Texas Instruments products, the ADC10464CIWMX/NOPB is manufactured to meet high standards of quality and reliability. It is designed to operate under a broad temperature range, ensuring performance in various environmental conditions. Additionally, the device is RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic design.

Overall, the ADC10464CIWMX/NOPB from Texas Instruments represents a robust and efficient solution for systems requiring precise analog-to-digital conversion, combining performance with power efficiency in a compact form factor.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3659 $50.1954
15+ $6.8644 $102.9660
23+ $6.6499 $152.9477
32+ $6.4354 $205.9328
41+ $6.2208 $255.0528
54+ $5.5773 $301.1742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess