EN
  • EN
  • DE

ADC104S021CIMM

Part No ADC104S021CIMM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 4 Channel, 200 kSPS, 10-Bit A/D Converter | IC ADC 10BIT SAR 10VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 200k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style SMD
Family Part Number ADC104S021
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1139726-ADC104S021CIMM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC104S021CIMM CAD Model

Description

Product Overview: Texas Instruments ADC104S021CIMM

The ADC104S021CIMM is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance device is engineered to meet the demands of a wide range of applications, from medical instrumentation to industrial control systems.

Key Features

  • Precision Conversion: The ADC104S021CIMM features a 10-bit resolution, ensuring accurate and precise digital representation of analog signals.
  • High-Speed Operation: With a sampling rate of up to 200 kilo-samples per second (ksps), this ADC is capable of handling high-speed signal processing tasks with ease.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a supply voltage from 2.7V to 5.25V and features a power-down mode to conserve energy when not in active use.
  • Multiple Input Channels: The device boasts four input channels, allowing for versatile signal acquisition and multiplexing capabilities.
  • Small Form Factor: The ADC104S021CIMM comes in a compact 10-pin MSOP (Mini Small Outline Package) or VSSOP (Very Small Shrink Outline Package), making it suitable for space-constrained applications.
  • Interface Flexibility: It supports an SPI (Serial Peripheral Interface) compatible serial interface, which facilitates easy integration with most microcontrollers and digital systems.

Applications

Thanks to its robust feature set, the ADC104S021CIMM is ideal for a variety of applications, including:

  • Battery-operated devices
  • Data acquisition systems
  • Portable instrumentation
  • Medical monitoring devices
  • Industrial process controls

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The ADC104S021CIMM is no exception, offering dependable performance backed by Texas Instruments' rigorous testing and quality assurance processes. Additionally, developers can access extensive support resources, including datasheets, application notes, and design tools, to facilitate the integration of the ADC into their projects.

For designers and engineers looking for a reliable and efficient analog-to-digital conversion solution, the ADC104S021CIMM from Texas Instruments represents a compelling choice, combining performance, versatility, and ease of use in a small package.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9763 $51.6919
31+ $3.2626 $101.1406
48+ $3.1607 $151.7136
66+ $3.0587 $201.8742
85+ $2.9567 $251.3195
114+ $2.6509 $302.2026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,292 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess