EN
  • EN
  • DE

ADC104S021QIMM/NOPB

Part No ADC104S021QIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 10VSSOP / 10 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Bits 10
Sampling Rate (Per Second) 200k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Mounting Surface Mount
Base Product Number ADC104S021
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-ADC104S021QIMM/NOPB,TEXTISADC104S021QIMM/NOPB
Standard Package 1,000
Win Source Part Number 1321138-ADC104S021QIMM/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC104S021QIMM/NOPB CAD Model

Description

The ADC104S021QIMM/NOPB is a state-of-the-art analog-to-digital converter (ADC) from Texas Instruments, designed to deliver high-performance data conversion in a compact form factor. This 10-bit ADC features four channels and operates with a sampling rate of up to 200 kilosamples per second (ksps). Its versatility and efficiency make it an excellent choice for a wide range of applications, including data acquisition systems, medical instruments, and industrial automation.

Key Features

  • Resolution: 10-bit ADC offering precise digital representation of analog signals.
  • Channels: Four multiplexed channels allow for multiple signal inputs, reducing the need for additional components.
  • Sampling Rate: A maximum rate of 200 ksps ensures timely data conversion for real-time applications.
  • Interface: A simple serial interface compatible with several microcontroller or digital signal processor (DSP) interfaces.
  • Power Efficiency: Low power consumption with a 2.7V to 5.25V supply voltage range, optimal for battery-powered devices.
  • Package: Supplied in a small 10-pin VSSOP (MSOP) package, ideal for space-constrained applications.
  • Temperature Range: Operational over an industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.

Applications

The ADC104S021QIMM/NOPB is suited for various applications where accurate and efficient analog-to-digital conversion is required. Its robustness and high-speed operation are particularly beneficial in:

  • Portable Instruments
  • Medical Monitoring Devices
  • Data Acquisition Systems
  • Industrial Process Control
  • Battery-Operated Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADC104S021QIMM/NOPB is no exception and is designed to meet the stringent requirements of industrial and medical applications. Furthermore, the NOPB designation indicates that this product is lead-free, in compliance with environmental standards.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess