Overview of Texas Instruments ADC104S101CIMM
The ADC104S101CIMM is a high-performance, low-power, four-channel, 10-bit analog-to-digital converter (ADC) produced by Texas Instruments. Designed with state-of-the-art technology, this device offers a perfect solution for applications that require high-speed data acquisition, minimal power consumption, and compact design.
Key Features and Benefits
- High-Speed Performance: With a sampling rate of up to 1 MSPS (Mega-Samples Per Second), the ADC104S101CIMM is capable of converting analog signals to digital data at high speeds, making it suitable for dynamic signal processing.
- Multiple Channels: This ADC features four independent input channels, allowing for the simultaneous sampling of different analog signals. This multi-channel capability simplifies system design and enhances overall system throughput.
- Low Power Consumption: Optimized for power-sensitive applications, the ADC104S101CIMM operates with a single supply voltage ranging from 2.7V to 5.25V and features a power-down mode to conserve energy when not in active conversion.
- Compact Package: The device is available in a small 10-pin VSSOP (Very-Thin Shrink Small-Outline Package) that minimizes board space and is ideal for space-constrained applications.
- Easy Interface: It offers a simple, SPI-compatible serial interface that ensures easy connectivity with microcontrollers and DSPs, reducing the complexity of the system design and speeding up product development.
- Diverse Applications: The ADC104S101CIMM is versatile and can be used in a variety of applications including data acquisition systems, medical instruments, communication systems, and battery-operated devices.
Technical Specifications
Resolution:
10 bits
Number of Channels:
4
Max Sampling Rate:
1 MSPS
Analog Input Voltage Range:
0V to Vref
Supply Voltage:
2.7V to 5.25V
Operating Temperature Range:
-40°C to +85°C
With its robust feature set, the ADC104S101CIMM from Texas Instruments is a highly efficient solution for designers looking to integrate reliable data conversion in their systems with minimal power draw and footprint.