EN
  • EN
  • DE

ADC108S022CIMT

Part No ADC108S022CIMT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter | IC ADC 10BIT SAR 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADC108S022
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1139739-ADC108S022CIMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC108S022CIMT CAD Model

Description

The ADC108S022CIMT is a premier analog-to-digital converter (ADC) from Texas Instruments, renowned for its high performance and reliability. This device is designed to cater to a wide array of applications that require precise digital representation of analog signals.

Key Features

  • Resolution: The ADC108S022CIMT boasts an 8-bit resolution, providing a fine level of detail in the digital output.
  • Channel Count: It features a multiplexed 8-channel input, allowing for multiple analog signals to be processed by a single ADC.
  • Sampling Rate: With a maximum sampling rate of 200 kilo-samples per second (kSPS), it ensures swift and efficient data acquisition.
  • Interface: The device comes with a Serial Peripheral Interface (SPI), which simplifies the integration with microcontrollers and digital systems.
  • Supply Voltage: It operates on a 2.35V to 5.25V supply voltage range, making it versatile for various power environments.
  • Power Consumption: The ADC108S022CIMT is optimized for low power consumption, an essential feature for battery-powered applications.
  • Package: Enclosed in a small 10-lead MSOP (Mini Small Outline Package), it is suitable for space-constrained applications.

Applications

The ADC108S022CIMT is adept for use in a multitude of scenarios, including:

  • Battery-operated devices
  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Portable instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The ADC108S022CIMT is no exception, as it is fabricated using a CMOS process that ensures low power dissipation and a high degree of integration. The device is rigorously tested and guaranteed to perform over the specified temperature range of -40°C to +85°C, ensuring dependable performance in diverse environments.

For engineers and designers seeking an efficient, space-saving, and reliable ADC solution, the ADC108S022CIMT from Texas Instruments stands out as a top choice, blending performance with practicality.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1074 $50.5776
51+ $1.9741 $100.6791
79+ $1.9074 $150.6846
113+ $1.7740 $200.4620
147+ $1.7073 $250.9731
183+ $1.6406 $300.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,456 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess