EN
  • EN
  • DE

ADC12D1600CIUT

Part No ADC12D1600CIUT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT FOLD INTERP 292BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 292-BBGA
Case / Package 292-BGA (27x27)
Family Name ADC12D1600
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Other Part Number 296-43536-5, ADC12D1600CIUT-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910213-ADC12D1600CIUT
Ultra Librarian 3D Model Ultra Librarian ADC12D1600CIUT CAD Model

Description

Introducing the ADC12D1600CIUT from Texas Instruments

The ADC12D1600CIUT is a state-of-the-art, high-performance analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This cutting-edge component is part of TI's extensive ADC portfolio, and it is engineered to meet the rigorous demands of advanced digital data acquisition systems.

The ADC12D1600CIUT boasts an impressive 12-bit resolution, ensuring high-precision digital representation of analog signals. With a maximum sampling rate of 1600 Mega Samples Per Second (MSPS), this ADC is capable of capturing rapid signal changes, making it an ideal choice for applications requiring high-speed data conversion and real-time processing.

One of the key features of the ADC12D1600CIUT is its dual-channel design, which allows for simultaneous sampling of two analog inputs. This dual-channel architecture not only enhances the throughput but also simplifies system design by reducing the number of components required for multi-channel applications.

Embedded within the ADC12D1600CIUT is an internal Sample-and-Hold (S/H) circuit that ensures the integrity of the sampled signal, minimizing distortion and preserving signal fidelity. The device also includes a flexible Input Full-Scale Range (IFSR) that can be adjusted to accommodate various input signal amplitudes, providing designers with greater versatility in system integration.

Moreover, the ADC12D1600CIUT features a user-friendly serial peripheral interface (SPI) for configuration and control, allowing for easy integration into digital systems. It also supports a JESD204B high-speed serial interface for data output, which offers a robust and efficient data transfer mechanism, especially suited for high-bandwidth applications.

This ADC operates within the industrial temperature range, making it reliable for use in harsh environments. Its compact integrated circuit package ensures that it occupies minimal space on printed circuit boards, a crucial consideration for space-constrained applications.

In summary, the ADC12D1600CIUT from Texas Instruments is a versatile, high-speed ADC that delivers exceptional performance for a wide range of applications, including communications, radar systems, test and measurement equipment, and medical imaging. Its advanced features and robust design make it a top choice for engineers and designers seeking to enhance the accuracy and speed of their data conversion processes.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,940.2986 $1,940.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess