EN
  • EN
  • DE

ADC32RF44IRMP

Part No ADC32RF44IRMP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 72VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 72-VQFN (10x10)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 72-VFQFN Exposed Pad
Case / Package 72-VQFN (10x10)
Family Name ADC32RF44
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Other Part Number -296-46582-ND, 296-46582, ADC32RF44IRMP-ND
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910236-ADC32RF44IRMP
Ultra Librarian 3D Model Ultra Librarian ADC32RF44IRMP CAD Model

Description

The ADC32RF44IRMP is a high-performance, dual-channel, 14-bit Analog-to-Digital Converter (ADC) from Texas Instruments, designed to deliver exceptional dynamic performance in a compact package. With its integrated dual ADC cores, this device is capable of sampling rates up to 3 GSPS, making it an excellent choice for advanced RF sampling applications.

Each ADC channel of the ADC32RF44IRMP operates with an input frequency range that extends from DC up to the Nyquist frequency, providing flexibility for a variety of signal bandwidths. This device is optimized for high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring accurate and reliable conversion of high-frequency signals with minimal distortion.

Key features of the ADC32RF44IRMP include a programmable gain amplifier (PGA), digital down-converter (DDC), and a configurable decimation filter, which enable it to support multiple wireless communication standards and signal processing requirements. The digital down-conversion functionality reduces the data rate to a more manageable level for subsequent digital processing, making it suitable for complex systems such as radar, test and measurement equipment, and communication infrastructure.

The device also comes with an onboard phase-locked loop (PLL) that simplifies the clocking architecture, reduces the number of external components, and ensures a stable and accurate clock source for the ADC. Its JESD204B interface facilitates high-speed data transfer, and allows for efficient connectivity with digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

For ease of integration, the ADC32RF44IRMP is available in a compact 10mm x 10mm, 144-ball VQFN (RMP) package, which is ideal for space-constrained applications. Its robust design and wide operating temperature range ensure reliable performance in harsh environments.

Overall, the ADC32RF44IRMP from Texas Instruments is a versatile and powerful solution for high-speed data acquisition, combining exceptional performance with advanced features to meet the demanding requirements of modern RF and digital signal processing applications.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,261.1941 $1,261.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess