EN
  • EN
  • DE

ADCV0831M6/NOPB

Part No ADCV0831M6/NOPB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOT23-6
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 751737-ADCV0831M6/NOPB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCV0831M6/NOPB CAD Model

Description

Product Overview: ADCV0831M6/NOPB

The ADCV0831M6/NOPB is a high-performance, low-power, single-channel, 8-bit analog-to-digital converter (ADC) from Texas Instruments. Designed with precision and efficiency in mind, this compact component offers a versatile solution for a wide range of applications, including battery-operated devices, data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • Resolution: 8-bit resolution provides a fine level of detail in analog signal conversion, making it suitable for precision tasks.
  • Single Supply Operation: Operates from a single 2.7V to 5.5V power supply, which is ideal for portable and battery-powered applications.
  • Low Power Consumption: Features a low-power design that minimizes energy usage, thereby extending battery life in portable devices.
  • High Conversion Rate: Fast conversion rate ensures timely data processing, which is critical for real-time applications.
  • Automatic Power-Down: The ADC automatically powers down after a conversion, significantly reducing power consumption when the device is not in active use.
  • Small Package: Available in a compact 6-pin SOT-23 package, making it suitable for space-constrained applications.

Applications

  • Battery-operated equipment
  • Data acquisition systems
  • Medical monitoring devices
  • Industrial control circuits
  • Portable instrumentation

Quality and Reliability

The ADCV0831M6/NOPB is designed to meet the rigorous standards of Texas Instruments for quality and reliability. It ensures stable performance over a wide temperature range and comes in a lead-free, RoHS-compliant package. With Texas Instruments' commitment to excellence, this ADC is a reliable choice for designers and engineers seeking precision and durability.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess