The ADP3330ARTZ-2.85 is a high-quality, low-dropout linear voltage regulator designed and manufactured by Texas Instruments. This regulator is an ideal choice for applications requiring a stable and precise 2.85V output voltage. It is particularly suitable for battery-powered devices, due to its low quiescent current and dropout voltage, which help to maximize battery life.
Key Features:
- Output Voltage: Precisely regulated 2.85V, making it suitable for powering sensitive electronic circuits.
- High Accuracy: Maintains output voltage accuracy within ±1%, ensuring reliable performance for critical applications.
- Low Dropout Voltage: Features a low dropout voltage, which allows the regulator to continue delivering a stable output even when the supply voltage is close to the output voltage.
- Low Quiescent Current: Exhibits a low quiescent current, which is ideal for portable and battery-operated devices as it helps to minimize power consumption when in standby mode.
- High Output Current: Capable of delivering up to 200mA of output current, suitable for a wide range of applications.
- Thermal Overload Protection: Incorporates thermal overload protection to safeguard the device against excessive temperature and current.
- Short Circuit Protection: Built-in short circuit protection helps to prevent damage to the regulator and the powered device in the event of a fault.
Applications:
The ADP3330ARTZ-2.85 is versatile and can be used in various applications, including:
- Battery-powered devices
- Portable communication equipment
- Microprocessor/microcontroller power supplies
- Consumer electronics
- Medical devices
- Linear power supplies
Package and Quality:
This regulator is available in a compact SOT-23 package, which is ideal for space-constrained applications. The device is also RoHS compliant and adheres to Texas Instruments' high-quality standards, ensuring reliability and performance in demanding environments.