EN
  • EN
  • DE

ADS1120QPWRQ1

Part No ADS1120QPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Automotive, Low-Power, Low-Noise, 16-Bit, Analog-to-Digital Converter for Small-Signal Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Resolution 16
Sampling Rate 2k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal, Supply
Operating Supply Voltage 2.3 V ~ 5.5 V
Voltage - Supply, Digital 2.3 V ~ 5.5 V
Features PGA, Temperature Sensor
Operating Temperature Range -40°C ~ 125°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1141602-ADS1120QPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1220
Introduction Date August 05, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1120QPWRQ1 CAD Model

Description

The Texas Instruments ADS1120QPWRQ1 is a precision, low-power, 16-bit analog-to-digital converter (ADC) tailored for the automotive and industrial sectors. This high-performance ADC is part of Texas Instruments' robust product offerings that cater to applications requiring precise measurement and monitoring of physical parameters such as temperature, pressure, and force.

Featuring an I2C-compatible interface, the ADS1120QPWRQ1 provides seamless integration with most microcontrollers, making it a versatile choice for system designers. It operates across a wide supply range from 2.3V to 5.5V, enabling use in various power environments. Moreover, the device boasts an exceptional temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

The ADS1120QPWRQ1 distinguishes itself with its programmable gain amplifier (PGA), offering gains from 1 to 128, which enhances the flexibility and dynamic range of the system. This feature is particularly beneficial for low-level signal amplification, ensuring high precision in measurement. Furthermore, the device includes an onboard oscillator, eliminating the need for external clock sources, thus simplifying design and reducing system complexity and cost.

With its low current consumption and power-down feature, the ADS1120QPWRQ1 is an energy-efficient solution for battery-powered and energy-sensitive applications. The device also includes a multiplexer (MUX) that supports two differential or four single-ended inputs, providing designers with the ability to monitor multiple signals with a single ADC, thereby reducing the overall system footprint and cost.

Texas Instruments has designed the ADS1120QPWRQ1 with built-in fault detection capabilities, ensuring high levels of safety and reliability required in automotive applications. The device comes in a small TSSOP-16 package, making it suitable for space-constrained applications while providing robustness and long-term durability.

In summary, the ADS1120QPWRQ1 from Texas Instruments is a feature-rich, precision ADC that offers excellent performance and versatility, making it an ideal choice for a wide range of automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2080 $51.3280
38+ $2.6322 $100.0236
59+ $2.5500 $150.4500
82+ $2.4677 $202.3514
105+ $2.3855 $250.4775
141+ $2.1387 $301.5567
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,254 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess