EN
  • EN
  • DE

ADS1259BIPWR

Part No ADS1259BIPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Industrial, 14kSPS, 24-Bit Analog-to-Digital Converter with Low-Drift Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 24
Sampling Rate 14k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features PGA
Operating Temperature Range -40°C ~ 105°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1141642-ADS1259BIPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1259
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1259BIPWR CAD Model

Description

Product Overview: Texas Instruments ADS1259BIPWR

The ADS1259BIPWR is a precision, 24-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demands of high-accuracy data acquisition and measurement applications. This high-performance ADC features a delta-sigma modulator and digital filter, which together provide a very low-noise output and a stable data rate. It is an ideal choice for applications that require precise signal conversion, such as industrial process control, instrumentation, medical devices, and high-resolution data logging systems.

Key Features

  • High Resolution: With its 24-bit resolution, the ADS1259BIPWR provides high-precision measurements, ensuring that even the smallest signal variations are captured.
  • Low Noise: The device boasts an extremely low-noise performance, which is critical for applications where signal integrity is paramount.
  • Programmable Data Rates: Users can select from a variety of data rates to optimize the balance between speed and resolution for their specific application.
  • Internal Oscillator: The integrated oscillator eliminates the need for external clocking components, simplifying circuit design and reducing system cost.
  • Multiple Interface Options: The ADS1259BIPWR supports SPI-compatible serial interfaces, allowing for easy integration with most microcontrollers and digital systems.

Applications

Thanks to its versatility and high performance, the ADS1259BIPWR is suitable for a wide range of applications, including:

  • Industrial Process Controls
  • Instrumentation and Sensing
  • Medical Equipment
  • Seismic Data Acquisition
  • High-resolution Data Logging

Package and Quality

The ADS1259BIPWR comes in a compact TSSOP-16 package, making it easy to fit into space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Whether you're designing a new system or upgrading an existing one, the ADS1259BIPWR from Texas Instruments offers the precision and reliability needed to achieve accurate and consistent results.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8927 $62.6781
6+ $17.1428 $102.8568
10+ $16.6071 $166.0710
13+ $16.0713 $208.9269
17+ $15.5356 $264.1052
22+ $13.9285 $306.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess