EN
  • EN
  • DE

ADS1292RIPBS

Part No ADS1292RIPBS
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 24BIT 32TQFP / Low-Power, 2-Channel, 16-Bit Analog Front-End for Biopotential Measurements
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Number of Bits 24
Number of Channels 2
Power (Watts) 740μW
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 3.6V
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (5x5)
Part Number Series ADS1292
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810780-ADS1292RIPBS
Ultra Librarian 3D Model Ultra Librarian ADS1292RIPBS CAD Model

Description

The ADS1292RIPBS is a state-of-the-art, low-power, two-channel analog-to-digital converter (ADC) from Texas Instruments, designed with precision and power efficiency in mind. This device is a part of the ADS129x family, which are renowned for their use in biopotential measurements such as electrocardiograms (ECGs) and respiration rate monitoring systems.

Key Features:

  • 24-Bit Resolution: The high-resolution ADC offers precise measurements, making it ideal for critical medical and high-precision applications.
  • Dual Channels: With two channels, the ADS1292RIPBS is capable of simultaneous sampling, allowing for multi-signal acquisition.
  • Integrated Features: Includes a built-in oscillator, temperature sensor, and reference, which simplifies design and reduces external component count.
  • Low Power Consumption: Designed for battery-powered devices, the ADS1292RIPBS has a power-saving mode that significantly reduces power consumption.
  • Programmable Data Rates: Supports data rates from 250 SPS to 8k SPS, providing flexibility for a range of applications.
  • Fully Differential Inputs: Offers excellent common-mode rejection, which is crucial for noisy environments and sensitive applications.
  • CMRR (Common Mode Rejection Ratio): Features a high CMRR, which enhances measurement accuracy in the presence of unwanted electrical noise.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for easy communication with microcontrollers and digital systems.

Applications:

The ADS1292RIPBS is ideal for a range of medical and high-precision data acquisition applications, including:

  • Portable and wearable medical devices
  • Electrocardiograms (ECGs)
  • Respiration measurement systems
  • Biopotential signal acquisition systems
  • Industrial process controls
  • Scientific instrumentation

Package and Quality:

Encased in a compact 32-TQFP (RIP) package, the ADS1292RIPBS is designed for space-constrained applications. The device is compliant with industry-standard quality and reliability requirements, ensuring performance and durability for both commercial and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Analog Devices Inc.
VOICEBAND SIGNAL PORT
Lowest to $19.3955
STMicroelectronics
Lowest to $4.2489

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6623 $53.2984
19+ $5.4665 $103.8635
29+ $5.2957 $153.5753
40+ $5.1249 $204.9960
51+ $4.9540 $252.6540
68+ $4.4416 $302.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess