EN
  • EN
  • DE

ADS131E08IPAGR

Part No ADS131E08IPAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description Analog Front-End for Power Monitoring, Control, and Protection | IC AFE 8 CHAN 16/24BIT 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16, 24
Number of Channels 8
Power (W) 17.6mW
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.8V ~ 3.6V
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number ADS131E08
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141673-ADS131E08IPAGR
Manufacturer Homepage www.ti.com
Family Name ADS131E08
Introduction Date June 27, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS131E08IPAGR CAD Model

Description

ADS131E08IPAGR from Texas Instruments is a data acquisition analog front end suited for designs that need integrated analog measurement capability in a compact, production-ready component. Devices in this category are commonly evaluated for multi-channel sensing, industrial monitoring, energy-related instrumentation, medical electronics, and precision signal acquisition where board space, system integration, and signal-chain consistency matter. Engineers often consider this type of AFE when building platforms that combine sensor inputs with digital processing and need a manufacturer-backed solution from a major semiconductor supplier. For procurement teams, ADS131E08IPAGR may be relevant in both new design evaluation and ongoing maintenance sourcing, especially where approved vendor lists favor Texas Instruments. The current lifecycle status provided here is unknown, so design teams should confirm product status directly with Texas Instruments or authorized documentation before committing to long-term production. RoHS compliance information is also not available in the input and should be verified through official manufacturer compliance resources.

You May Also Be Interested in

STMicroelectronics
Lowest to $4.2489
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4882 $52.4174
17+ $6.1442 $104.4514
26+ $5.9522 $154.7572
35+ $5.7602 $201.6070
45+ $5.5682 $250.5690
61+ $4.9922 $304.5242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess