EN
  • EN
  • DE

ADS1626IPAPT

Part No ADS1626IPAPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SIGMA-DELTA 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-PowerTQFP
Case / Package 64-HTQFP (10x10)
Family Name ADS1626
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-15877-1, 296-15877-2, 296-15877-5-NDR, -ADS1626IPAPTG4-NDR, ADS1626IPAPTG4-ND, 296-15877-5, -296-15877-5, ADS1626IPAPTG4, -296-15877-5-ND, 296-15877-5-ND, -296-15877-1-ND, -296-15877-5-NDR, -ADS1626IPAPTG4, -ADS1626IPAPT-NDR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910845-ADS1626IPAPT
Ultra Librarian 3D Model Ultra Librarian ADS1626IPAPT CAD Model

Description

Product Overview: Texas Instruments ADS1626IPAPT

The ADS1626IPAPT is a high-performance, 16-bit analog-to-digital converter (ADC) designed and manufactured by the renowned semiconductor company, Texas Instruments. This precision ADC is part of a family of devices that offer excellent data acquisition features for a wide range of applications, including medical instrumentation, industrial control systems, and scientific measurement equipment.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS1626IPAPT provides precise digital representation of analog signals, ensuring accurate and reliable data conversion for critical applications.
  • Fast Sampling Rate: The device boasts a maximum sampling rate of up to 600 kSPS (kilo-samples per second), allowing for high-speed data acquisition and processing.
  • Flexible Input Ranges: It supports various input ranges, making it versatile for different signal amplitudes. Users can select the best range to optimize the converter's performance for their specific application.
  • Differential Inputs: The ADC features differential inputs, which enhance noise immunity and improve the quality of measurements in electrically noisy environments.
  • Low Power Consumption: Designed for efficiency, the ADS1626IPAPT operates with a low power consumption, making it suitable for battery-powered and portable devices.
  • Serial Interface: An SPI-compatible serial interface facilitates easy communication with microcontrollers and digital processors, simplifying system integration and design.

Applications

The ADS1626IPAPT is ideal for a variety of high-precision applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Scientific Research Instruments

Package and Quality

The device is available in a compact 64-TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained applications while still providing excellent thermal performance. Texas Instruments is known for its commitment to quality, and the ADS1626IPAPT is no exception, ensuring reliability and performance consistency across various environmental conditions.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7458 $73.7458
2+ $60.5094 $121.0188
3+ $58.6185 $175.8555
4+ $56.7276 $226.9104
5+ $54.8367 $274.1835
7+ $49.1639 $344.1473
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess