EN
  • EN
  • DE

ADS4229IRGCT

Part No ADS4229IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name ADS4229
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Part Number 296-29178-1, 296-29178-2, -ADS4229IRGCT-NDR, 296-29178-6, -296-29178-1-ND, -296-29178-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910852-ADS4229IRGCT
Ultra Librarian 3D Model Ultra Librarian ADS4229IRGCT CAD Model

Description

Texas Instruments ADS4229IRGCT Dual-Channel, 12-Bit, 250-MSPS Analog-to-Digital Converter

The ADS4229IRGCT from Texas Instruments is a state-of-the-art dual-channel, 12-bit analog-to-digital converter (ADC) that delivers high performance with a sampling rate of up to 250 mega-samples per second (MSPS). This device is designed to meet the rigorous demands of applications requiring high dynamic range and fast data acquisition, such as wireless communication, radar systems, test and measurement equipment, and medical imaging devices.

Key Features:

  • High-Speed Performance: With a 250-MSPS sampling rate, the ADS4229IRGCT captures fast-changing signals with high fidelity, making it ideal for high-speed signal processing tasks.
  • Dual-Channel Operation: The two channels can be used for simultaneous sampling of different signals, which is critical for applications like I/Q demodulation in communications or dual-sensor systems.
  • High Resolution: The 12-bit resolution ensures precise digital representation of the analog input, providing detailed and accurate signal conversion.
  • Low Power Consumption: This ADC is designed for power efficiency, which is crucial for portable and battery-powered devices where power availability is limited.
  • Flexible Interface: The device supports various digital interface standards, including LVDS and CMOS, enabling easy integration with a wide range of digital systems.
  • Integrated Features: It includes features like an internal voltage reference and programmable gain options, simplifying system design and reducing the need for external components.

Applications:

  • Wireless Communication Infrastructure
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging
  • High-Speed Data Acquisition Systems

The ADS4229IRGCT is housed in a compact 64-VQFN package, making it suitable for space-constrained applications. With its combination of speed, precision, and low power consumption, the ADS4229IRGCT from Texas Instruments represents a robust solution for advanced digital signal processing needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0030 $124.0030
2+ $119.8696 $239.7392
3+ $107.4693 $322.4079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess