EN
  • EN
  • DE

TSOP4438S0

Part No TSOP4438S0
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0606+
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 712734-TSOP4438S0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSOP4438S0 CAD Model

Description

The TSOP4438S0 is an infrared (IR) receiver module manufactured by Vishay Semiconductors. These modules are designed to receive and decode infrared signals, commonly used in remote control applications. They integrate a photodiode, amplifier, and decoder into a single package, simplifying the design of IR remote control systems.

Applications:

  • Remote Control Systems: Used in televisions, DVD players, set-top boxes, and other consumer electronics for remote control functionality.
  • Home Automation Systems: Integrated into smart home devices to enable control via IR remotes.
  • Industrial Control Systems: Used in industrial equipment for remote operation and monitoring.
  • Lighting Control: Employed in lighting systems to enable remote control of light intensity and color.
  • Toy and Robotics: Used for remote control of toys and robotic devices.

Features:

  • Integrated Photodiode, Amplifier, and Decoder: Simplifies the design of IR receiver circuits.
  • High Sensitivity: Detects weak IR signals, allowing for reliable remote control operation.
  • Immunity to Ambient Light: Filters out unwanted ambient light, improving performance in bright environments.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Compact Size: Small package size allows for easy integration into various electronic devices.

Benefits:

  • Simplified Design: Reduces the complexity of IR receiver circuits, saving time and resources.
  • Reliable Operation: Ensures reliable remote control functionality in various environments.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Improved Performance: High sensitivity and immunity to ambient light enhance the performance of remote control systems.
  • Easy Integration: Compact size and integrated functionality simplify the integration process.

Additional Details:

The TSOP4438S0 operates at a specific carrier frequency (38 kHz in this case), which is standard for many IR remote control protocols. It's designed to receive IR signals modulated at this frequency and decode the data transmitted. The module typically requires a supply voltage of around 5V and provides a digital output signal that corresponds to the received data. The datasheet provides detailed information about the module's electrical characteristics, timing diagrams, and application guidelines. It's designed to provide excellent performance in a variety of lighting conditions and is a widely used solution for infrared remote control applications due to its reliability and ease of use.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess