EN
  • EN
  • DE

ADS5413IPHP

Part No ADS5413IPHP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description SINGLE 12-BIT, 65-MSPS IF SAMPLING ANALOG-TO-DIGITAL CONVERTER | IC ADC 11BIT PIPELINED 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 11
Sampling Rate (Per Second) 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Mounting Style SMD
Family Part Number ADS5413
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1141730-ADS5413IPHP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5413IPHP CAD Model

Description

Introducing the ADS5413IPHP from Texas Instruments

The ADS5413IPHP is a high-performance, 13-bit analog-to-digital converter (ADC) engineered by Texas Instruments to meet the rigorous demands of advanced digital signal processing (DSP) systems. With its impressive sampling rate of up to 250 MSPS, the ADS5413IPHP is an ideal solution for applications that require high-speed data acquisition, such as medical imaging, test and measurement equipment, and communication systems.

This ADC is built using an advanced CMOS process, which enables it to achieve not only high-speed operation but also excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR). These characteristics ensure that the ADS5413IPHP can capture high-fidelity signals with precision, making it a reliable choice for professionals seeking accurate and detailed signal conversion.

One of the key features of the ADS5413IPHP is its differential inputs, which significantly reduce common-mode noise and enhance the overall signal integrity. This is particularly useful in environments with high electrical noise, where maintaining signal quality is paramount. Additionally, the device offers a flexible input range, which can be adjusted to accommodate various signal amplitudes, providing designers with the versatility needed for diverse applications.

The ADS5413IPHP also includes an internal reference and a fully differential reference buffer, simplifying the design process by reducing the need for external components. This integration not only saves board space but also helps to minimize system complexity and cost.

For ease of integration into digital systems, the ADS5413IPHP features a parallel LVDS (Low Voltage Differential Signaling) output interface. This interface ensures fast data transmission with low noise, which is critical for maintaining signal integrity in high-speed digital circuits.

Moreover, the ADS5413IPHP is packaged in a compact 64-TQFP (Thin Quad Flat Pack) form factor, making it suitable for space-constrained applications. The device also operates over an industrial temperature range, ensuring reliable performance in varying environmental conditions.

In summary, the ADS5413IPHP by Texas Instruments is a robust, high-speed ADC that offers excellent analog performance, ease of use, and flexibility, making it an excellent choice for system designers looking to push the boundaries of signal acquisition in their next-generation products.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4973 $67.4973
2+ $55.3824 $110.7648
3+ $53.6517 $160.9551
4+ $51.9210 $207.6840
5+ $50.1903 $250.9515
7+ $44.9982 $314.9874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess