EN
  • EN
  • DE

ADS54J40EVM

Part No ADS54J40EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description EVAL BOARD FOR ADS54J40 / ADS54J40 series 14 Bit 1G Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Texas Instruments
Package Box
Number of A/D Converters 2
Number of Bits 14
Sampling Rate (Per Second) 1G
Data Interface JESD204B, Serial
Input Range 1.9Vpp
Power (Typ) @ Conditions 2.66W @ 1GSPS
Utilized IC / Part ADS54J40
Supplied Contents Board(s), Cable(s)
Base Product Number ADS54
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A002H1D
HTSUS 8473.30.1180
Other Names 296-45596,ADS54J40EVM-ND
Standard Package 1
Win Source Part Number 1043770-ADS54J40EVM
Ultra Librarian 3D Model Ultra Librarian ADS54J40EVM CAD Model

Description

The ADS54J40EVM is a high-performance, dual-channel Evaluation Module (EVM) from Texas Instruments (TI) designed to showcase the capabilities of the ADS54J40, a 14-bit, 1-GSPS (Giga Samples Per Second) analog-to-digital converter (ADC). This EVM is an essential tool for designers and engineers to evaluate the operation and performance of the ADS54J40 ADC in various applications, including wireless communications, radar systems, test and measurement equipment, and electronic warfare.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate of up to 1 GSPS, the ADS54J40EVM allows for the capture of high-frequency signals with excellent fidelity, making it ideal for demanding applications that require high-speed data acquisition.
  • Dual-Channel Operation: The dual-channel architecture enables simultaneous sampling of two analog inputs, which is critical for systems that require channel matching and timing synchronization.
  • Advanced Digital Processing: The ADS54J40 features digital down-conversion (DDC), decimation filters, and a complex mixer, providing flexibility in processing baseband signals.
  • Easy-to-Use Interface: The EVM includes a user-friendly graphical user interface (GUI) for easy control and data analysis, enabling rapid prototyping and testing.
  • Flexible Input Options: Users can evaluate various input drive options thanks to the configurable input transformer, which can be adapted for single-ended or differential inputs.

Applications

The ADS54J40EVM is suitable for a wide range of applications, including:

  • Wireless communication infrastructure
  • Radar and satellite communication systems
  • Test and measurement equipment
  • Electronic warfare and defense systems

Design Support and Resources

TI provides comprehensive design support for the ADS54J40EVM, including detailed documentation, reference designs, and technical support from TI's expert team. Users can access a wealth of resources to expedite the design process and integrate the ADS54J40 into their projects with confidence.

For more information on the ADS54J40EVM, visit the Texas Instruments product page where you can find datasheets, user guides, and additional resources to help you get started with your evaluation and design efforts.

You May Also Be Interested in

Linear Technology
BOARD EVAL LTC2269 / ADC Demonstration circuit
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7654 / AD7654AS/AD7654ACPZ ADC Evaluation Board 500KSPS
Need more? Email Us
Linear Technology
BOARD EVAL LTC2272CUJ / LTC2272 ADC Demonstration Circuit 65MSPS Pscope IDE
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1241 / EVALUATION MODULE FOR DATA CONVERSION IC
Lowest to $28.1542
ams
BOARD EVAL AS1525
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS7924
Need more? Email Us
Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMC1203 / AMC1203/AMC1210 ADC Evaluation Board
Lowest to $49.4428
Maxim Integrated
EVALUATION KIT FOR MAX1202 / MAX1202 EVALUATION KIT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess