EN
  • EN
  • DE

ADS54T02IZAY

Part No ADS54T02IZAY
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT LVDS 2CH 196NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Sampling Rate 750M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V, 3.15 V ~ 3.45 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 196-LFBGA Exposed Pad
Manufacturer Package 196-NFBGA (12x12)
Win Source Part Number 768107-ADS54T02IZAY
Popularity Medium
Supply and Demand Status Limited
Family Name ADS54T02
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS54T02IZAY CAD Model

Description

Introducing the ADS54T02IZAY by Texas Instruments

The ADS54T02IZAY is a state-of-the-art dual-channel, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor innovation. This high-performance ADC is part of the ADS54T0x series, which is renowned for its exceptional speed and accuracy, making it an ideal choice for demanding applications that require the highest level of precision and data acquisition speed.

With a sampling rate of up to 500 MSPS (mega-samples per second), the ADS54T02IZAY can handle high-bandwidth inputs with ease, providing users with rapid and reliable data conversion for real-time processing. This makes it perfectly suited for applications such as radar systems, wireless communications, test and measurement equipment, and medical imaging devices, where capturing every detail is crucial.

The ADS54T02IZAY boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring clear and accurate signal representation with minimal noise interference. Its dual-channel design allows for simultaneous sampling of two analog inputs, which is beneficial for systems that require multi-channel synchronization, like phased array radar or MIMO wireless systems.

Key features of the ADS54T02IZAY include:

  • High-Performance Dual ADC: Dual 14-bit channels with a sampling rate of up to 500 MSPS.
  • Excellent Dynamic Performance: Outstanding SNR and SFDR for high-fidelity signal acquisition.
  • Flexible Digital Interface: Features a JESD204B interface for high-speed data transfer and reduced I/O pin count, facilitating simpler system design and faster time-to-market.
  • Low Power Consumption: Optimized for power efficiency without compromising on performance, making it suitable for power-sensitive applications.
  • Robust Design: Housed in a compact, thermally-enhanced package that ensures reliable operation even in harsh environments.

Whether you're designing the next generation of communication infrastructure or a cutting-edge medical imaging system, the ADS54T02IZAY from Texas Instruments provides the reliability, speed, and precision you need to stay ahead of the curve. Its advanced features and robust design ensure that it will remain a go-to ADC solution for engineers and designers who demand the best in data conversion technology.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,008.9553 $1,008.9553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess