EN
  • EN
  • DE

ADS61JB23IRHAR

Part No ADS61JB23IRHAR
Manufacturer Texas Instruments
Catalog OEM Souring
Description Analog to Digital Converters ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469126-ADS61JB23IRHAR
Manufacturer Texas Instruments
Package Tape & Reel (TR)
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential
Data Interface JESD204A
Configuration S/H-ADC
Ratio - S/H 1:1
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7 V ~ 1.9 V, 3 V ~ 3.6 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature -40°C ~ 85°C
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Mounting Type Surface Mount
Grade -
Ultra Librarian 3D Model Ultra Librarian ADS61JB23IRHAR CAD Model

Description

The ADS61JB23IRHAR, manufactured by Texas Instruments TI, is an advanced analog-to-digital converter (ADC) designed to bridge the gap between analog signals and the digital domain in high-speed, high-precision applications. This ADC stands out for its superior speed and accuracy, making it well-suited for applications in communications, data acquisition systems, and medical diagnostics. It operates by converting continuous analog input signals into digital output data, facilitating the processing and analysis of analog information by digital systems. The exceptional performance of the ADS61JB23IRHAR is a testament to Texas Instruments' expertise in ADC technology, offering engineers and developers the tools to capture high-fidelity, accurate digital representations of analog signals, thereby enabling more precise and reliable electronic systems.

You May Also Be Interested in

Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7688 $83.5376
3+ $34.2719 $102.8157
5+ $33.2009 $166.0045
7+ $32.1299 $224.9093
9+ $31.0589 $279.5301
11+ $27.8459 $306.3049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 781 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess