EN
  • EN
  • DE
  • IT

ADS6225IRGZT

Part No ADS6225IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description DUAL CHANNEL, 12-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 125M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1141796-ADS6225IRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS6225
Introduction Date June 01, 2007
ECCN 3A991.c.2
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS6225IRGZT CAD Model

Description

The Texas Instruments ADS6225IRGZT is a high-performance, 12-bit, 125-MSPS analog-to-digital converter (ADC) that combines exceptional dynamic performance with low power consumption. This advanced ADC is designed to support a wide range of demanding applications, including medical imaging, test and measurement, communications, and video processing.

Key Features

  • High-Speed Performance: With a sampling rate of 125 Mega samples per second (MSPS), the ADS6225IRGZT is capable of capturing high-frequency signals with precision, making it suitable for high-speed signal processing tasks.
  • Resolution: The 12-bit resolution of this converter ensures that the digital representation of the input signal is highly accurate, preserving the fidelity of the original analog signal.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power usage without compromising performance, making it ideal for power-sensitive applications.
  • Wide Input Bandwidth: The device features a wide full power bandwidth that allows it to handle a broad range of input frequencies, providing flexibility in various use cases.
  • Integrated Features: The ADS6225IRGZT includes an internal voltage reference, a sample-and-hold circuit, and a digital error correction circuit, which simplify system design and reduce external component requirements.
  • Differential Inputs: Differential input capability enhances noise immunity and allows for the accurate acquisition of small signal amplitudes in noisy environments.

Package and Quality

The ADS6225IRGZT is offered in a compact 48-pin QFN (RGZ) package, which is designed to occupy minimal board space while providing excellent thermal performance. The device is also specified over the industrial temperature range, ensuring reliable operation under varying environmental conditions.

Applications

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Wireless and Wired Communications
  • Video and Image Processing
  • High-speed Data Acquisition Systems

With its robust feature set and high-speed capabilities, the Texas Instruments ADS6225IRGZT is a versatile ADC solution that meets the needs of a wide array of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $14.0140
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $17.5179
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422
Harris Corporation
ADC, SUCCESSIVE APPROXIMATION, 1 / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAMPLING 24CERDIP / Bit Analog to Digital Converter Input
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7676 $73.7676
2+ $71.4624 $142.9248
3+ $69.1571 $207.4713
4+ $66.8519 $267.4076
6+ $59.9362 $359.6172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess