EN
  • EN
  • DE

ADS62P19IRGCT

Part No ADS62P19IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 11BIT PIPELINED 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 11 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name ADS62P19
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38475-6, ADS62P19IRGCT-ND, -296-38475-1-ND, 296-38475-2, 296-38475-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910868-ADS62P19IRGCT
Ultra Librarian 3D Model Ultra Librarian ADS62P19IRGCT CAD Model

Description

Overview of Texas Instruments ADS62P19IRGCT

The Texas Instruments ADS62P19IRGCT is a high-performance, dual-channel analog-to-digital converter (ADC) that is designed to meet the demanding requirements of a wide range of applications, including communications, test and measurement, and medical systems. This ADC features a 12-bit resolution and a maximum sampling rate of 250 MSPS (Mega Samples Per Second), providing precise and rapid data conversion for complex signal processing tasks.

Key Features

  • High-Speed Performance: The ADS62P19IRGCT operates at a sampling rate of up to 250 MSPS, enabling the capture of high-frequency signals with great fidelity.
  • Dual-Channel Operation: With two ADC channels integrated into a single package, this device offers simultaneous sampling, which is essential for applications requiring channel matching and phase alignment, such as I/Q demodulation.
  • 12-Bit Resolution: The 12-bit resolution ensures that the digital output accurately represents the input analog signal, providing fine detail for signal analysis and processing.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS62P19IRGCT maintains excellent performance while minimizing power usage, making it suitable for power-sensitive applications.
  • Differential Inputs: The differential input structure provides improved noise immunity and dynamic range, which is crucial for achieving high-accuracy measurements in noisy environments.
  • Programmable Gain: The device includes a programmable gain amplifier (PGA), allowing users to adjust the input range and optimize the ADC for different signal levels.

Applications

The versatility of the ADS62P19IRGCT makes it an ideal choice for a variety of high-speed data acquisition systems. It is particularly well-suited for:

  • Wireless and wired broadband communications
  • Radar and satellite communication systems
  • Test and measurement equipment
  • Medical imaging devices
  • Industrial control and automation

Package and Integration

The ADS62P19IRGCT comes in a compact 64-VQFN (RGCT) package, which is designed for easy integration into system designs. Its small footprint allows for efficient use of board space in dense electronic systems. Additionally, the device is supported by Texas Instruments' comprehensive design resources, including datasheets, reference designs, and application notes, to facilitate rapid development and deployment.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess