EN
  • EN
  • DE

ADS7253IRTER

Part No ADS7253IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16WQFN / Simultaneous-Sampling, Analog-to-Digital Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Style SMD
Part Number Series ADS7253
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811340-ADS7253IRTER
Ultra Librarian 3D Model Ultra Librarian ADS7253IRTER CAD Model

Description

Introducing the ADS7253IRTER from Texas Instruments

The ADS7253IRTER is a state-of-the-art, precision analog-to-digital converter (ADC) designed for a wide range of applications, including industrial, communication, and healthcare systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this ADC offers exceptional performance and accuracy in a compact form factor.

Key Features:

  • High Precision: The ADS7253IRTER boasts a 14-bit resolution, ensuring high precision in analog signal conversion, which is essential for sensitive applications where accuracy is paramount.
  • Dual-Channel: With its dual-channel configuration, it can handle two analog inputs simultaneously, providing flexibility and efficiency in system design.
  • High-Speed Interface: The device includes a high-speed serial interface with a SPI-compatible protocol, facilitating easy integration into existing digital systems and ensuring rapid data transfer.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS7253IRTER operates with low power consumption, making it ideal for portable and battery-operated devices.
  • Compact Package: Housed in a tiny QFN (RTE) package, it occupies minimal board space, which is crucial for space-constrained applications.

Performance Specifications:

The ADS7253IRTER operates within a supply voltage range of 2.7V to 5.5V, accommodating various system power rails. Its sampling rate is impressive, providing fast data acquisition to keep up with demanding applications. The device also features an internal reference, which simplifies the design and reduces external component count.

Applications:

With its robust performance and flexible features, the ADS7253IRTER is suitable for a variety of applications, such as:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Battery-powered devices
  • Communication systems

The ADS7253IRTER from Texas Instruments represents a blend of precision, efficiency, and versatility, making it an excellent choice for developers and engineers looking to enhance their systems with reliable data conversion. Its integration into your project promises to deliver high performance and contribute to the overall optimization of your application.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9833 $55.8664
18+ $5.7299 $103.1382
28+ $5.5509 $155.4252
38+ $5.3718 $204.1284
49+ $5.1928 $254.4472
65+ $4.6556 $302.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,280 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess