EN
  • EN
  • DE

ADS7831P

Part No ADS7831P
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 28DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 600k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-DIP
Mounting Type Through Hole
Base Product Number ADS7831
Standard Package 13 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559208-ADS7831P
Ultra Librarian 3D Model Ultra Librarian ADS7831P CAD Model

Description

Introducing the ADS7831P from Texas Instruments

The ADS7831P is a precision, 8-bit data acquisition device crafted by the renowned semiconductor company, Texas Instruments. This analog-to-digital converter (ADC) is designed to cater to a wide variety of applications, ranging from industrial process control to battery-powered devices, thanks to its low-power consumption and versatile features.

At the heart of the ADS7831P is its 8-bit, successive approximation register (SAR) ADC, which ensures accurate and reliable data conversion at a modest resolution. This component operates from a single power supply ranging from 2.7V to 5.5V, making it adaptable to various electronic environments and particularly suitable for portable applications where power efficiency is critical.

One of the defining characteristics of the ADS7831P is its I2C-compatible serial interface, which allows for easy integration into existing digital systems. This interface not only simplifies the design process but also minimizes the need for extensive wiring, thereby reducing system complexity and potential signal interference. The device supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) I2C modes, providing designers with flexibility in communication speed based on their specific requirements.

The ADS7831P features four single-ended or two differential input channels, offering versatility for various signal acquisition scenarios. Users can select the input configuration via software, providing a customizable platform for diverse measurement needs. Additionally, the device boasts an impressive sampling rate of up to 8kHz, which is more than sufficient for numerous real-time data acquisition tasks.

With its built-in precision voltage reference, the ADS7831P ensures stability and accuracy over temperature, which is essential for critical measurement applications. The compact size of the device, available in an 8-pin PDIP package, makes it an excellent choice for space-constrained applications.

In summary, the ADS7831P from Texas Instruments is a robust, low-power, and versatile 8-bit ADC that is perfect for designers looking to incorporate reliable data acquisition capabilities into their systems with minimal hassle and maximum efficiency.

You May Also Be Interested in

Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess