EN
  • EN
  • DE

ADS7947

Part No ADS7947
Manufacturer Texas Instruments
Catalog Hard To Find
Description 12/10/8-Bit 2MSPS, Dual-Channel Unipolar Pseudo-Differential Ultralow-Power SAR Analog-to-Digital Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141945-ADS7947
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7947 CAD Model

Description

Product Overview: ADS7947 from Texas Instruments

The ADS7947 is a state-of-the-art, dual-channel, 14-bit analog-to-digital converter (ADC) from Texas Instruments (TI), designed for high-precision data acquisition and signal processing. This high-performance ADC is a part of TI's ADS79xx family and is ideal for a wide range of applications, including medical imaging, test and measurement, and industrial automation.

Key Features:

  • Resolution: The ADS7947 features a 14-bit resolution, providing fine detail in signal conversion for applications that demand high accuracy.
  • Sampling Rate: With a sampling rate of up to 2 MSPS (Mega Samples Per Second), this ADC is capable of converting analog signals with high-speed precision, making it suitable for capturing fast transient events.
  • Dual-Channel: It offers two independent ADC channels, allowing simultaneous sampling of different signals, which is useful for multi-sensor systems or balanced audio applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7947 operates with a low power consumption, making it ideal for portable or battery-powered devices.
  • Interface: The device includes a SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Small Form Factor: Available in a compact QFN (Quad Flat No-leads) package, the ADS7947 is designed to fit into space-constrained applications without compromising performance.

Applications:

The versatility of the ADS7947 makes it suitable for a variety of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Instrumentation

Why Choose ADS7947:

The ADS7947 from Texas Instruments stands out for its combination of high-speed, precision data conversion, dual-channel functionality, and low power operation. Its ease of integration, coupled with TI's reputation for quality and support, makes the ADS7947 a reliable choice for professionals seeking top-tier performance in their electronic designs.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Rohm Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess