EN
  • EN
  • DE

ADS8353IPWR

Part No ADS8353IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Simultaneous-Sampling, Analog-to-Digital Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 600k
Number of Inputs 2
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 1.65 V ~ 5.5 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 125°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1142044-ADS8353IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Family Name ADS8353
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8353IPWR CAD Model

Description

Overview of Texas Instruments ADS8353IPWR

The Texas Instruments ADS8353IPWR is a precision, dual-channel, 16-bit analog-to-digital converter (ADC) that offers high-speed performance with a sampling rate of up to 500 kSPS (kilo samples per second). Its simultaneous-sampling feature ensures that both input channels are sampled at the same time, making it an ideal choice for advanced signal acquisition systems where accurate time correlation between channels is required.

Key Features

  • High Precision: With 16-bit resolution, the ADS8353IPWR provides high accuracy for measuring analog signals, ensuring detailed and precise data conversion.
  • Dual Simultaneous Sampling: Its dual-channel design allows for simultaneous sampling, which is critical for applications such as phased array systems, motor control, and power quality monitoring.
  • High-Speed Performance: The device supports a maximum sampling rate of 500 kSPS, enabling the capture of fast transient signals and high-speed data acquisition.
  • Wide Supply Range: The ADS8353IPWR operates from a 2.25V to 5.5V analog supply, providing flexibility in various system design requirements.
  • Serial Interface: It features a SPI-compatible serial interface, which facilitates easy integration with most microcontrollers and digital systems.
  • Power Efficiency: The ADC includes a power-down feature that reduces power consumption when not in active conversion, making it suitable for power-sensitive applications.

Applications

The ADS8353IPWR is designed to meet the needs of a wide range of applications that require high-speed and precise data acquisition, such as:

  • Medical Imaging Systems
  • Data Acquisition Systems (DAQ)
  • Instrumentation and Control Systems
  • Portable Instrumentation
  • Motor Control
  • Power Monitoring

Package and Quality

This ADC is offered in a compact TSSOP-16 package, making it suitable for space-constrained applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, the ADS8353IPWR is designed to meet high standards of quality and reliability.

For designers and engineers looking for a high-performance ADC solution, the ADS8353IPWR from Texas Instruments presents a robust option that combines precision, speed, and efficiency in a single package.

You May Also Be Interested in

Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3974 $50.7948
5+ $20.8389 $104.1945
8+ $20.1877 $161.5016
11+ $19.5365 $214.9015
14+ $18.8852 $264.3928
18+ $16.9316 $304.7688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess