EN
  • EN
  • DE

ADS8364Y/250G4

Part No ADS8364Y/250G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC LP 16BIT 250KSPS 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 250k
Number of Inputs 6
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 6
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Selectable Address, Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-TQFP (10x10)
Win Source Part Number 1015774-ADS8364Y/250G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8364Y/250G4 CAD Model

Description

Product Overview: Texas Instruments ADS8364Y/250G4

The Texas Instruments ADS8364Y/250G4 is a high-performance, 16-bit, 6-channel analog-to-digital converter (ADC) that provides a seamless interface for a variety of data acquisition and signal processing applications. Designed with precision and speed in mind, this ADC features a maximum sampling rate of 250 kSPS (kilo-samples per second), allowing it to handle high-speed signal requirements with ease.

One of the standout features of the ADS8364Y/250G4 is its simultaneous sampling capability across all six channels. This enables accurate multi-channel measurements without the phase delay typically associated with multiplexed systems, making it ideal for advanced industrial control systems, medical instrumentation, and multichannel data logging.

The device operates from a 5V analog supply and a 2.7V to 5.25V digital supply, providing flexibility in system design. Additionally, it includes a 2.5V internal reference, which can be overridden by an external reference to suit specific application needs. The ADS8364Y/250G4 includes a parallel interface for straightforward connection to microprocessors and DSPs, ensuring easy integration into existing systems.

Key features of the ADS8364Y/250G4 include:

  • 16-bit resolution with no missing codes
  • 6-channel simultaneous sampling
  • 250 kSPS sampling rate per channel
  • Internal or external reference options
  • Parallel interface for easy microprocessor or DSP connectivity
  • Programmable input ranges for each channel
  • Single 5V analog supply operation with 2.7V to 5.25V digital supply

Designed with reliability in mind, the ADS8364Y/250G4 is available in a compact 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while also providing excellent thermal performance. With its robust feature set, this ADC from Texas Instruments is an excellent choice for designers looking to enhance the precision and efficiency of their data acquisition systems.

For further technical specifications, application support, and ordering information, the Texas Instruments website provides detailed product resources, including datasheets, reference designs, and product lifecycle information.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess