EN
  • EN
  • DE

ADS8365IPAGRG4

Part No ADS8365IPAGRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-Bit 250kSPS 6-Ch Simultaneous Sampling SAR ADC 64-TQFP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
Conversion Rate 250 ksps
Integral Nonlinearity (INL) 8 LSB
Interface Parallel
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Power Dissipation 225 mW
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Nominal Supply Current 40 mA
Number of A/D Converters 6
Number of Analog Inputs 6
Number of Bits 16
Number of Channels 6
Number of Converters 6
Number of Elements 6
Number of Pins 64
Operating Supply Voltage 5 V
Packaging Tape and Reel
Polarity Bipolar
Power Consumption 190 mW
Power Dissipation 241 mW
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 250 ksps
Signal to Noise Ratio (SNR) 88 dB
Supply Type Analog, Digital
Win Source Part Number 1228134-ADS8365IPAGRG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8365IPAGRG4 CAD Model

Description

Product Overview: Texas Instruments ADS8365IPAGRG4

The Texas Instruments ADS8365IPAGRG4 is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed for a wide range of applications. This precision ADC is an ideal solution for demanding data acquisition systems where precise signal conversion is critical.

Key Features

  • Resolution: 16-bit resolution provides high precision for a detailed digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 500 kSPS (kilo-samples per second), the ADS8365IPAGRG4 is capable of capturing rapid signal changes, making it suitable for high-speed systems.
  • Dual Simultaneous Sampling: The device features two ADCs that operate simultaneously, allowing for accurate multi-channel measurements without the phase delay between channels that can occur with multiplexed systems.
  • Interface: It offers a parallel interface for easy integration with microcontrollers and digital signal processors.
  • Input Range: The input range is flexible, accommodating both single-ended and differential inputs, which enhances the versatility of the device in various system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS8365IPAGRG4 is suitable for battery-powered and portable applications.
  • Package: It comes in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications

The ADS8365IPAGRG4 is well-suited for a variety of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Scientific Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS8365IPAGRG4 is built to meet high standards of reliability and performance. Whether you're designing for industrial, medical, or scientific purposes, this ADC offers the precision and speed your applications demand.

You May Also Be Interested in

Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6991 $91.3982
3+ $42.8068 $128.4204
4+ $41.3606 $165.4424
6+ $38.4683 $230.8098
7+ $37.0221 $259.1547
9+ $35.5759 $320.1831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 432 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess