EN
  • EN
  • DE

ADS8688ATDBTR

Part No ADS8688ATDBTR
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Description 16-bit, 500-kSPS, 8-ch, SAR ADC with bipolar inputs using 5 V, low-drift VREF and wide temp range 38-TSSOP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 1.2 mm
Length 9.7 mm
Number of Pins 38
RoHS Non-Compliant
Thickness 1 mm
Width 4.4 mm
Win Source Part Number 1043788-ADS8688ATDBTR
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS8688ATDBTR CAD Model

Description

The Texas Instruments ADS8688ATDBTR is a state-of-the-art, precision analog-to-digital converter (ADC) designed for a wide range of applications, including industrial automation, motor control, and energy management systems. This high-performance ADC features 16-bit resolution with a sampling rate of up to 500 kSPS, making it an ideal choice for applications requiring high-speed data acquisition and real-time control.

Key Features

  • High Precision: The ADS8688ATDBTR boasts a 16-bit resolution that ensures accurate data conversion, critical for precision measurements and control systems.
  • High-Speed Performance: With a maximum sampling rate of 500 kSPS, this ADC is capable of meeting the demands of high-speed applications, capturing rapid signal changes with ease.
  • Multiple Input Channels: It features eight single-ended or four differential input channels, providing flexibility for various signal configurations.
  • Integrated Reference: An internal reference voltage eliminates the need for external components, simplifying the design and reducing the overall system cost.
  • Digital Interface: The device includes a versatile SPI-compatible serial interface that enables easy integration with most microcontrollers and digital systems.
  • Programmable Gain: Input ranges can be configured with programmable gain settings, allowing for optimal scaling of input signals to the ADC's full-scale range.

Applications

  • Industrial Automation
  • Data Acquisition Systems
  • Motor Control
  • Energy Management
  • Medical Instruments

Package and Availability

The ADS8688ATDBTR is offered in a compact 38-TSSOP (DBT) package, making it suitable for space-constrained applications. Texas Instruments ensures high availability for this product, catering to both small-scale projects and large-volume industrial needs.

Conclusion

With its impressive precision, speed, and versatility, the Texas Instruments ADS8688ATDBTR ADC is a top-tier choice for professionals seeking reliable and accurate data conversion in their electronic designs. Its integrated features and ease of use make it an invaluable component in the development of sophisticated and efficient electronic systems.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0869
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1190
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess