EN
  • EN
  • DE

AFE030AIRGZT

Part No AFE030AIRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 10BIT 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Channel AFE 10 Bit 48-VQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name AFE030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-30255-1, 296-30255-2, 296-30255-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860687-AFE030AIRGZT
Ultra Librarian 3D Model Ultra Librarian AFE030AIRGZT CAD Model

Description

The AFE030AIRGZT is a highly integrated, analog front-end (AFE) device from Texas Instruments, designed for sophisticated power line communications (PLC) systems. This device is engineered to facilitate robust and reliable communication over electrical power lines, making it an ideal choice for a wide range of applications including smart grid infrastructure, home automation, and remote metering.

Key Features

  • Integrated Power Line Driver: The AFE030AIRGZT comes with a built-in power amplifier capable of delivering up to 1.5 A of continuous current, ensuring strong signal transmission over power lines.
  • High Performance: With its superior signal processing capabilities, this AFE provides excellent performance in terms of signal-to-noise ratio (SNR) and total harmonic distortion (THD), which are critical for clear and accurate data communication.
  • Versatile Modulation Support: This device supports various modulation schemes, including BPSK, QPSK, and 8PSK, which allows for flexible adaptation to different communication standards and protocols.
  • Low Power Consumption: Designed with energy efficiency in mind, the AFE030AIRGZT features a low-power standby mode, reducing power consumption when the device is not actively transmitting or receiving data.
  • Robust Thermal Management: The device includes thermal protection features to ensure stable operation even under high-temperature conditions, which is critical for reliability in harsh environments.

Applications

The versatility of the AFE030AIRGZT makes it suitable for a variety of applications, including:

  • Smart Grid and Automated Meter Reading (AMR)
  • Home and Industrial Automation
  • Street Lighting Control Systems
  • Renewable Energy System Monitoring

Technical Specifications

Parameter Value
Supply Voltage 3.3V - 5V
Operating Temperature -40°C to +85°C
Package Type 48-VQFN
Communication Protocols BPSK, QPSK, 8PSK

With its comprehensive feature set and robust design, the AFE030AIRGZT from Texas Instruments stands out as a premier solution for reliable and efficient power line communications.

You May Also Be Interested in

Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8268 $53.0948
23+ $4.5214 $103.9922
35+ $4.3686 $152.9010
50+ $4.0631 $203.1550
64+ $3.9104 $250.2656
80+ $3.7576 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,550 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess