The AHCT240 is a state-of-the-art integrated circuit product from the renowned manufacturer Texas Instruments, known for its high-quality and reliable electronics components. This particular device is a part of the 'Advanced High-Speed CMOS' (AHCT) family, which is designed to operate at exceptional speeds while maintaining low power consumption.
Key Features
- Technology: The AHCT240 utilizes advanced silicon-gate CMOS technology, offering the high-speed operation typical of LSTTL combined with the low power consumption characteristic of CMOS integrated circuits.
- Functionality: It is an octal buffer/line driver designed to be employed in driving bus lines or buffer memory address registers. Its versatility allows for use in a wide array of applications.
- Output Capability: This device comes with 3-state outputs which are capable of driving up to 15 LSTTL loads. The 3-state feature allows for connection to a bus-oriented system.
- Logic Level: The inputs are compatible with standard CMOS outputs; with pull-up resistors, they are compatible with LSTTL outputs.
Specifications
Parameter
Value
Supply Voltage Range (V<sub>CC)
4.5V to 5.5V
Input Clamp Voltage (V<sub>I)
−1.2 V
Operating Temperature Range (T<sub>op)
−40°C to 85°C
Output Current (I<sub>out)
−32 mA to 64 mA
Applications
The AHCT240 is ideal for a variety of electronic applications, including:
- Bus driver interfaces
- Memory address drivers
- Data transmission lines
- Buffer registers
With its robust design and reliable performance, the AHCT240 from Texas Instruments is a great choice for designers looking for a high-speed, low-power octal buffer/line driver. Its compatibility with existing systems and ease of integration make it a versatile component for both new designs and upgrades to existing applications.