EN
  • EN
  • DE

AIC111RHB

Part No AIC111RHB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC AUDIO CODEC 16B 32VQFN / Voice-Band Interface 16 b Serial 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Texas Instruments
Series microPOWER™
Package Tube
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
Voltage - Supply, Analog 1.1V ~ 1.5V
Voltage - Supply, Digital 1.1V ~ 1.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number AIC111
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -AIC111RHB-NDR,-296-15335-ND,296-15335,-AIC111RHBG4,-296-15335,296-15335-NDR,AIC111RHBG4,AIC111RHBG4-ND,-AIC111RHBG4-NDR,2156-AIC111RHB,TEXTISAIC111RHB
Standard Package 73
Win Source Part Number 1027808-AIC111RHB
Ultra Librarian 3D Model Ultra Librarian AIC111RHB CAD Model

Description

The AIC111RHB is a cutting-edge integrated circuit brought to you by Texas Instruments, a global leader in semiconductor design and manufacturing. This high-performance component is designed to meet the rigorous demands of modern electronic systems, offering both reliability and efficiency in a compact package.

Key Features

  • High Precision: The AIC111RHB delivers precise measurements and stable performance, making it ideal for critical applications where accuracy is paramount.
  • Low Power Consumption: Engineered for energy efficiency, this device ensures minimal power drain, contributing to the longevity of battery-powered devices.
  • Durable Construction: Housed in a robust package, the AIC111RHB is designed to withstand harsh industrial environments and resist common sources of wear and tear.
  • Wide Operating Temperature Range: This product operates reliably over a broad temperature spectrum, ensuring consistent performance in varying climatic conditions.

Applications

The versatility of the AIC111RHB makes it suitable for a diverse array of applications, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices

Product Specifications

Parameter Value
Package Type RHB
Operating Temperature Specified Range
Supply Voltage Specific Range
Accuracy High

Quality and Support

Texas Instruments is committed to providing not only high-quality products but also excellent customer support. The AIC111RHB comes with TI's guarantee of quality and a support network to assist with any technical queries or design-in processes.

For more detailed information, application notes, and datasheets, customers are encouraged to visit the official Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess