EN
  • EN
  • DE

AM26LS32AMFKB(5962-7802003M2A)

Part No AM26LS32AMFKB(5962-7802003M2A)
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 759396-AM26LS32AMFKB(5962-7802003M2A)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26LS32AMFKB(5962-7802003M2A) CAD Model

Description

The AM26LS32AMFKB, with part number 5962-7802003M2A, is a high-performance, quadruple differential line receiver designed by Texas Instruments to meet the stringent requirements of military and aerospace applications. This device is part of Texas Instruments' range of semiconductor products that offer reliable performance even under extreme conditions.

Key Features:

  • Interface: The AM26LS32AMFKB is designed to interface with differential data transmission systems, providing excellent common-mode rejection and input sensitivity.
  • Compatibility: This line receiver is compatible with the ANSI Standards EIA/TIA-422-B and RS-423-B, ensuring interoperability with a wide range of communication systems.
  • Temperature Range: It operates over a full military temperature range, making it suitable for high-reliability applications subjected to harsh environmental conditions.
  • Supply Voltage: It features a single 5V power supply for ease of integration into existing systems.
  • Package: The device comes in a hermetically sealed package, ensuring protection against moisture and contaminants.

Applications:

The AM26LS32AMFKB is ideal for use in communication, control, and data acquisition systems where high-speed, reliable data transmission is crucial. Its robust design makes it suitable for:

  • Satellite systems
  • Navigation instruments
  • Avionics
  • Military communication equipment
  • Ruggedized computer systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the AM26LS32AMFKB is no exception. This product is meticulously engineered and tested to ensure it meets the high standards required for military-grade components. The device's reliability is further assured by its compliance with military specification MIL-PRF-38535.

For detailed information, technical specifications, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their support team.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.2304 $62.2304
2+ $58.2918 $116.5836
3+ $56.3225 $168.9675
4+ $52.3839 $209.5356
5+ $50.4146 $252.0730
7+ $48.4452 $339.1164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess