EN
  • EN
  • DE

AM3354BZCZD60

Part No AM3354BZCZD60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 600MHZ 324NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)
Manufacturer Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A8
Speed 600MHz
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 324-LFBGA
Case / Package 324-NFBGA (15x15)
Family Name AM3354
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-35865-5, -296-35865-5-ND
Quantity per package 126
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860928-AM3354BZCZD60
Ultra Librarian 3D Model Ultra Librarian AM3354BZCZD60 CAD Model

Description

Introducing the Texas Instruments AM3354BZCZD60 Microprocessor

The Texas Instruments AM3354BZCZD60 is a high-performance microprocessor that is part of the Sitara™ family, designed to meet the intense processing needs of modern embedded applications. This device integrates a robust set of features to enable a wide range of applications across industrial, automotive, and consumer electronics segments.

Core Features

  • ARM Cortex-A8 Core: At the heart of the AM3354BZCZD60 lies an ARM Cortex-A8 processor that runs at a clock speed of up to 600 MHz. This powerful core delivers the computational power necessary for handling complex algorithms and processing tasks.
  • Memory Support: The processor comes with support for various memory interfaces, including DDR2, DDR3, and DDR3L, allowing for flexible and scalable memory solutions to match specific application requirements.
  • Enhanced Graphics: The AM3354BZCZD60 includes a SGX530 3D graphics engine, providing advanced graphics capabilities for rich user interfaces and immersive visual experiences.
  • Robust Peripherals: A wide range of integrated peripherals support connectivity and control, including multiple UARTs, I2C, SPI, USB, Ethernet, and more, ensuring versatile interfacing with other components in a system.

Connectivity and Integration

With its integrated Ethernet MAC and PHY, the AM3354BZCZD60 facilitates easy and efficient network connectivity, making it an ideal choice for connected devices. The inclusion of a high-speed USB 2.0 OTG controller with PHY ensures seamless connection to USB devices and hosts.

Power Efficiency and Reliability

Designed with power efficiency in mind, the AM3354BZCZD60 is optimized for low-power consumption without sacrificing performance. Its smart reflex technologies and power management features contribute to extended battery life and reliable operation in temperature-sensitive environments.

Applications

The versatility of the AM3354BZCZD60 makes it suitable for a myriad of applications, including industrial automation, human-machine interfaces (HMI), point-of-service equipment, and portable data terminals. Its ability to handle multiple tasks simultaneously, along with its graphics capabilities, makes it an excellent choice for multimedia-intensive applications.

Overall, the Texas Instruments AM3354BZCZD60 microprocessor is a sophisticated solution that provides designers with the tools needed to create innovative and efficient products in today's competitive market.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2873 $61.1492
8+ $12.5434 $100.3472
13+ $12.1515 $157.9695
18+ $11.7595 $211.6710
22+ $11.3675 $250.0850
30+ $10.1916 $305.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess